location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ PB6200 Brightness 1700 Lumens XGA Resolution Weight 2.7kg(5.9lbs) DLP data projector

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PB6200 Brightness 1700 Lumens XGA Resolution Weight 2.7kg(5.9lbs) DLP
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
99.J8577.BZE
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33145
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points BenQ PB6200 Brightness 1700 Lumens XGA Resolution Weight 2.7kg(5.9lbs) DLP data projector
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2000:1
  • - Screen size compatibility: 1016 - 7620 mm (40 - 300") Number of colors: 16.78 million colours
  • - 285 W
More>>>
Short summary description BenQ PB6200 Brightness 1700 Lumens XGA Resolution Weight 2.7kg(5.9lbs) DLP data projector:
This short summary of the BenQ PB6200 Brightness 1700 Lumens XGA Resolution Weight 2.7kg(5.9lbs) DLP data projector data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ PB6200 Brightness 1700 Lumens XGA Resolution Weight 2.7kg(5.9lbs) DLP, 2000:1, 1016 - 7620 mm (40 - 300"), 1,5 - 10 m, 16.78 million colours, 85%, 20 - 88 kHz

Long summary description BenQ PB6200 Brightness 1700 Lumens XGA Resolution Weight 2.7kg(5.9lbs) DLP data projector:
This is an auto-generated long summary of BenQ PB6200 Brightness 1700 Lumens XGA Resolution Weight 2.7kg(5.9lbs) DLP data projector based on the first three specs of the first five spec groups.

BenQ PB6200 Brightness 1700 Lumens XGA Resolution Weight 2.7kg(5.9lbs) DLP. Contrast ratio (typical): 2000:1, Screen size compatibility: 1016 - 7620 mm (40 - 300"), Projection distance: 1,5 - 10 m. Power consumption (typical): 285 W. Weight: 2,7 kg. Aspect ratio: 4:3, Light source: 200W NSH, 2000 hours (Normal mode) / 3000 hours lamp life (Economic mode) (Normal / Economic Mode), Dimensions (WxDxH): 262 x 215,5 x 98,4 mm

Projector
Screen size compatibility *
1016 - 7620 mm (40 - 300")
Projection distance
1,5 - 10 m
Contrast ratio (typical) *
2000:1
Number of colors
16.78 million colours
Uniformity
85%
Horizontal scan range
20 - 88 kHz
Vertical scan range
20 - 100 Hz
Power
Power consumption (typical) *
285 W
Weight & dimensions
Weight *
2,7 kg
Other features
Aspect ratio
4:3
Light source
200W NSH, 2000 hours (Normal mode) / 3000 hours lamp life (Economic mode) (Normal / Economic Mode)
Dimensions (WxDxH)
262 x 215,5 x 98,4 mm
Resolution
1024 x 768 pixels