location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ Digital Projector PE7700 data projector 1100 ANSI lumens DLP 1280x720

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Digital Projector PE7700
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
99.J0C77.B51
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73879
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Feb 2021 08:51:56
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points BenQ Digital Projector PE7700 data projector 1100 ANSI lumens DLP 1280x720
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - DLP 1100 ANSI lumens
  • - Lamp 2000 h
  • - 1280x720 2500:1
  • - Number of colors: 16.78 million colours
More>>>
Short summary description BenQ Digital Projector PE7700 data projector 1100 ANSI lumens DLP 1280x720:
This short summary of the BenQ Digital Projector PE7700 data projector 1100 ANSI lumens DLP 1280x720 data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ Digital Projector PE7700, 1100 ANSI lumens, DLP, 1280x720, 2500:1, 16.78 million colours, 15 - 75 kHz

Long summary description BenQ Digital Projector PE7700 data projector 1100 ANSI lumens DLP 1280x720:
This is an auto-generated long summary of BenQ Digital Projector PE7700 data projector 1100 ANSI lumens DLP 1280x720 based on the first three specs of the first five spec groups.

BenQ Digital Projector PE7700. Projector brightness: 1100 ANSI lumens, Projection technology: DLP, Projector native resolution: 1280x720. Light source type: Lamp, Service life of light source: 2000 h, Lamp power: 250 W. Display: LCD, Display resolution: 640 x 350 pixels. Weight: 5,5 kg. Aspect ratio: 16:9, Dimensions (WxDxH): 380 x 300 x 115 mm, I/O ports: PC (RGB:BNC x 3), A/V (HDMI, RCA x 1, Mini DIN 4 pin x 1, BNC x 5, RCA x 3)

Projector
Projector brightness *
1100 ANSI lumens
Projection technology *
DLP
Projector native resolution *
1280x720
Contrast ratio (typical) *
2500:1
Number of colors
16.78 million colours
Horizontal scan range
15 - 75 kHz
Vertical scan range
50 - 100 Hz
Light source
Light source type *
Lamp
Service life of light source *
2000 h
Lamp power
250 W
Display
Display
LCD
Display resolution
640 x 350 pixels
Weight & dimensions
Weight *
5,5 kg
Other features
Aspect ratio
16:9
Dimensions (WxDxH)
380 x 300 x 115 mm
I/O ports
PC (RGB:BNC x 3), A/V (HDMI, RCA x 1, Mini DIN 4 pin x 1, BNC x 5, RCA x 3)
Control panel
720P DMD
Source Review comments Score
stuff.tv
Updated:
2011-08-14 02:15:53
Isn’t BenQ brilliant? The PE7700 is fitted with everything you could wish for in a projector at this price. This includes 1280x720 resolution, Texas Instruments HD2+ chipset and both HDMI and component video inputs.With normal DVDs it’s fantas...
Good Feed it HD footage from a media centre PC and the BenQ rocks. First rate detail levels. Solid edge definition.
Bad There is a price wall - the PE7700 has hit it but if you want better youll have to up the cash flow.
Bottom line The PE7700 gives you a high-quality, cinema-esque image for a relative pittance – you’d be foolish not to invest...
100%
game-boyz.com
Updated:
2011-08-14 02:16:02
BenQ PE7700 Home Theater ProjectorBill Livolsi, April 29, 2005 Home theater projectors using the HD2+ DLP chip have been delivering excellent overall performance, including impressively high contrast. However, this performance has always cost a signifi...
0%
soundandvision.com
Updated:
2011-08-14 02:16:03
With its squarish design, the DLP-based BenQ PE7700 looks retro, but theres nothing low-tech about it. Among its features are a control for picture-in-picture on its oversized remote, and a second component-video input — rarities on a projector.
0%
projectorreviews.com
Updated:
2011-08-14 02:16:07
If you are looking for a projector around the $3000 price point, this is the best Ive seen yet. Pleasing natural colors, and my favorite phrase - "film like" quality, pretty much sum up the performance, but also value and price performanc...
Good Natural colors, Enhanced contrast improves scenes, especially dark ones, Very good remote, Bright! Enough “horsepower” to power large screens (up to 140″ diagonal), Out of the box performance is great, without tweaking, Price Performance, Multiple Image m...
Bad No lens shift, Can’t jump directly between any two Image modes, No 12 volt screen trigger...
Bottom line Pleasing natural colors, and my favorite phrase – “film like” quality, pretty much sum up the performance, but also value and price performance come to mind as legitimate phrases to describe this home theater projector...
0%
ultimateavmag.com
Updated:
2011-08-14 02:16:11
While separate projectors and screens are not for everyone, for many of us they define the essence of the true home theater video experience. A big-screen television is fine as far as it goes, and certainly appeals to a wide market. But nothing quite m...
0%
projectorcentral.com
Updated:
2011-08-14 02:16:18
An excellent price-performer among the high-end home theater projectors using the HD2+ DLP chip, available at exceptionally low street prices. The native 1280x720 resolution and DVI input make the DVDO iScan HD+ video processor a good companion piece for...
90%
Brand Image Article code product Stock Price from
BenQ W100 data projector 1300 ANSI lumens DLP SXGA (1280x1024) BenQ W100 data projector 1300 ANSI lumens DLP SXGA (1280x1024)
(show image)
9J.J1S77.B5E W100 0.00
(excl. VAT)
0 (incl. VAT)
BenQ Projector MP720 data projector 2500 ANSI lumens DLP XGA (1024x768) BenQ Projector MP720 data projector 2500 ANSI lumens DLP XGA (1024x768)
(show image)
9J.J1K77.B5E Projector MP720 0.00
(excl. VAT)
0 (incl. VAT)
BenQ Digital Projector PB8140 data projector 2000 ANSI lumens DLP SVGA (800x600) BenQ Digital Projector PB8140 data projector 2000 ANSI lumens DLP SVGA (800x600)
(show image)
99.J9577.B8E Digital Projector PB8140 0.00
(excl. VAT)
0 (incl. VAT)
BenQ MP610 data projector 2000 ANSI lumens DLP SVGA (800x600) BenQ MP610 data projector 2000 ANSI lumens DLP SVGA (800x600)
(show image)
9J.J1B77.B5E MP610 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)