BenQ logo

BenQ DC E40 Gold touch 4,23 MP CCD

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74874
Info modified on:
04 Apr 2019, 04:54:24
Short summary description BenQ DC E40 Gold touch 4,23 MP CCD:

BenQ DC E40 Gold touch, 4,23 MP, CCD, 125 g

Long summary description BenQ DC E40 Gold touch 4,23 MP CCD:

BenQ DC E40 Gold touch. Megapixel: 4,23 MP, Sensor type: CCD. Digital zoom: 4x, Focal length range: 1000 mm. Maximum video resolution: 320 x 240 pixels. Display diagonal: 3,81 cm (1.5"). Internal memory: 8 MB. Weight: 125 g

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.