Belkin logo

Belkin Regulator Pro™ Gold Series 625VA uninterruptible power supply (UPS) 0,625 kVA

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55535
Info modified on:
09 Aug 2021, 16:35:34
Short summary description Belkin Regulator Pro™ Gold Series 625VA uninterruptible power supply (UPS) 0,625 kVA:

Belkin Regulator Pro™ Gold Series 625VA, 0,625 kVA, 41 min, 3 m, 6,2 kg, 97 x 320 x 135 mm, 220 V

Long summary description Belkin Regulator Pro™ Gold Series 625VA uninterruptible power supply (UPS) 0,625 kVA:

Belkin Regulator Pro™ Gold Series 625VA. Output power capacity: 0,625 kVA. Typical backup time at full load: 41 min. Cable length: 3 m. Weight: 6,2 kg. Dimensions (WxDxH): 97 x 320 x 135 mm, Nominal output voltage: 220 V, Nominal input voltage: 220 V

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.