location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Belkin Concealed Surge Protector 2m Irish White 8 AC outlet(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin Check ‘Belkin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Concealed Surge Protector 2m Irish
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BZ108130IR2M
Category:
Appliance designed to protect electrical devices from voltage spikes. A surge protector attempts to limit the voltage supplied to an electric device by either blocking or by shorting to ground any unwanted voltages above a safe threshold.
Surge Protectors Check ‘Belkin’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9790
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 07:49:21
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Belkin Concealed Surge Protector 2m Irish White 8 AC outlet(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 3560 J 8 AC outlet(s)
  • - Cable length: 2 m
  • - White
More>>>
Short summary description Belkin Concealed Surge Protector 2m Irish White 8 AC outlet(s):
This short summary of the Belkin Concealed Surge Protector 2m Irish White 8 AC outlet(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Belkin Concealed Surge Protector 2m Irish, 3560 J, 8 AC outlet(s), White, 2 m, 50000 A

Long summary description Belkin Concealed Surge Protector 2m Irish White 8 AC outlet(s):
This is an auto-generated long summary of Belkin Concealed Surge Protector 2m Irish White 8 AC outlet(s) based on the first three specs of the first five spec groups.

Belkin Concealed Surge Protector 2m Irish. Surge energy rating: 3560 J, AC outlets quantity: 8 AC outlet(s). Product color: White. Cable length: 2 m. Maximum spike current: 50000 A

Source Review comments Score
maclife.com
Updated:
2011-09-25 19:35:02
Even surge protectors can flaunt a little bit of style. Behind your Mac is a not-so-hidden secret: a tangled mess of power cables for your display, Mac, printer, external hard drives, and other peripherals. Belkins Concealed Surge Protector and Com...
Good Nice design.
Bad No Ethernet protection.
Bottom line Both Belkin surge protectors perform as expected. But despite the Concealed Surge Protectors size, we prefer it for its ability to conceal and protect. Concealed Surge Protector...
60%
geardiary.com
Updated:
2011-09-25 19:35:02
I could whine about the fact that my elderly home doesn’t have enough electrical outlets for all my gadgets, but the fact is that even a newer house probably wouldn’t have enough outlets in the exact places where I would need or want them. Add...
Good Concealed cable management, 11 outlets -four of them for those huge “block plugs”, connections for Ethernet & phone lines, the Connected Equipment Warranty & the Lifetime Warranty...
Bad Nothing - I’ll be buying more of them! [eminimall]...
Bottom line I could whine about the fact that my elderly home doesn’t have enough electrical outlets for all my gadgets, but the fact is that even a newer house probably wouldn’t have enough outlets in the exact places where I would need or want them...
0%
Brand Image Article code product Stock Price from
Belkin

Belkin Concealed Surge Protector White 6 AC outlet(s) 2 m
(show image)
BZ106130CA2M Concealed Surge Protector 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)