Belkin logo

Belkin Wireless N Bundle F5D8053 & F5D8233-4 wireless router Black

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49548
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Belkin Wireless N Bundle F5D8053 & F5D8233-4 wireless router Black:

Belkin Wireless N Bundle F5D8053 & F5D8233-4, Black

Long summary description Belkin Wireless N Bundle F5D8053 & F5D8233-4 wireless router Black:

Belkin Wireless N Bundle F5D8053 & F5D8233-4. Networking standards: IEEE 802.11b, IEEE 802.11g, VPN support: IPSec, PPTP. Security algorithms: WPA, WPA2. Product color: Black. Minimum RAM: 64 MB. Compatible operating systems: Windows 2000, XP, Vista, Mac OSx v10.2, 10.3,10.4, Indoor range: 365 m, Number of users: 253 user(s)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.