Beko RFSM200T30WN, 10 kg/24h, SN-T, 37 dB, 4*, F, White
Beko RFSM200T30WN. Climate class: SN-T, Freezing capacity: 10 kg/24h, Storage time during power failure: 14 h, Noise level: 37 dB, Star rating: 4*. Energy efficiency class: F, Annual energy consumption: 249 kWh. Product color: White