location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

be quiet! BN232 power supply unit 600 W 20+4 pin ATX ATX Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
be quiet! Check ‘be quiet!’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BN232
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BN232 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4260052183656 show
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘be quiet!’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by be quiet!: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58451
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Mar 2024 08:45:13
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points be quiet! BN232 power supply unit 600 W 20+4 pin ATX ATX Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 600 W 100 - 240 V 50 - 60 Hz
  • - Motherboard power connector: 20+4 pin ATX
  • - PC ATX 80 PLUS Gold
  • - Active 13,5 cm 1500
  • - Black
More>>>
Short summary description be quiet! BN232 power supply unit 600 W 20+4 pin ATX ATX Black:
This short summary of the be quiet! BN232 power supply unit 600 W 20+4 pin ATX ATX Black data-sheet is auto-generated and uses the product title and the first six key specs.

be quiet! BN232, 600 W, 100 - 240 V, 670 W, 50 - 60 Hz, 8 A, +12V1,+12V2,+12V3,+12V4,+3.3V,+5V,+5Vsb,-12V

Long summary description be quiet! BN232 power supply unit 600 W 20+4 pin ATX ATX Black:
This is an auto-generated long summary of be quiet! BN232 power supply unit 600 W 20+4 pin ATX ATX Black based on the first three specs of the first five spec groups.

be quiet! BN232. Total power: 600 W, AC input voltage: 100 - 240 V, Peak power: 670 W. Motherboard power connector: 20+4 pin ATX, Cabling type: Non-Modular. Purpose: PC, Power supply unit (PSU) form factor: ATX, 80 PLUS certification: 80 PLUS Gold. Product color: Black, Cooling type: Active, Fan diameter: 13,5 cm. Width: 160 mm, Depth: 150 mm, Height: 86 mm

Power
Total power *
600 W
Peak power
670 W
AC input voltage *
100 - 240 V
AC input frequency
50 - 60 Hz
Input current
8 A
Maximum input current (@110V)
+12V1,+12V2,+12V3,+12V4,+3.3V,+5V,+5Vsb,-12V
Power factor
0,97
Power Factor Correction (PFC) type
Active
Combined power (+3.3V)
140 W
Combined power (+12V)
576 W
Combined power (+5V)
140 W
Combined power (-12V)
6 W
Combined power (+5Vsb)
15 W
Max output current (+3.3V)
24 A
Max output current (+12V1)
18 A
Max output current (+12V2)
18 A
Max output current (+12V3)
20 A
Max output current (+12V4)
20 A
Max output current (+5V)
24 A
Max output current (-12V)
0,3 A
Max output current (+5Vsb)
3 A
Hold time
17 ms
Efficiency
93%
Power protection features
Over current, Over power, Over voltage, Overheating, Short circuit, Under voltage
Ports & interfaces
Motherboard power connector *
20+4 pin ATX
Number of SATA power connectors
9
Peripheral (Molex) power connectors (4-pin) *
3
PCI Express power connectors (6+2 pin)
4
CPU power connector (4+4 pin)
Yes
Floppy drive power connector
1
Floppy disk drive connector
Yes
Cabling type
Non-Modular
Performance
80 PLUS certification *
80 PLUS Gold
Purpose *
PC
Power supply unit (PSU) form factor *
ATX
ATX version
2.4
EPS version
2.92
Bearing technology
FDB
Mean time between failures (MTBF)
100000 h
Safety
CE, CB, TÜV, FCC, cRUus, cTUVus, BSMI
Design
Product color
Black
Cooling type
Active
Fan diameter
13,5 cm
Number of fans
1 fan(s)
Fan speed
1500
Weight & dimensions
Width
160 mm
Depth
150 mm
Height
86 mm
Weight
2,14 kg
Packaging data
Manual
Yes
Package width
328 mm
Package depth
248 mm
Package height
102 mm
Package weight
2,71 kg
Package type
Box
Technical details
Sustainability certificates
RoHS, ENERGY STAR
Other features
Noise level (silent mode, <30%)
10,7 dB
Noise level (quiet mode, 50%)
11,7 dB
Noise level (full-load mode, 100%)
20,1 dB
Warranty card
Yes
Brand Image Article code product Stock Price from
be quiet! Straight Power 10 CM power supply unit 800 W 20+4 pin ATX ATX Black be quiet! Straight Power 10 CM power supply unit 800 W 20+4 pin ATX ATX Black
(show image)
BN237 Straight Power 10 CM 0.00
(excl. VAT)
0 (incl. VAT)
be quiet! Straight Power 10 CM power supply unit 700 W 20+4 pin ATX ATX Black be quiet! Straight Power 10 CM power supply unit 700 W 20+4 pin ATX ATX Black
(show image)
BN236 Straight Power 10 CM 0.00
(excl. VAT)
0 (incl. VAT)
be quiet! Straight Power 10 CM power supply unit 600 W 20+4 pin ATX ATX Black be quiet! Straight Power 10 CM power supply unit 600 W 20+4 pin ATX ATX Black
(show image)
BN235 Straight Power 10 CM 0.00
(excl. VAT)
0 (incl. VAT)
be quiet! BN234 power supply unit 500 W 20+4 pin ATX ATX Black be quiet! BN234 power supply unit 500 W 20+4 pin ATX ATX Black
(show image)
BN234 BN234 0.00
(excl. VAT)
0 (incl. VAT)
be quiet! BN233 power supply unit 700 W 20+4 pin ATX ATX Black be quiet! BN233 power supply unit 700 W 20+4 pin ATX ATX Black
(show image)
BN233 BN233 0.00
(excl. VAT)
0 (incl. VAT)
be quiet! BN231 power supply unit 500 W 20+4 pin ATX ATX Black be quiet! BN231 power supply unit 500 W 20+4 pin ATX ATX Black
(show image)
BN231 BN231 0.00
(excl. VAT)
0 (incl. VAT)
be quiet! Straight Power 10 power supply unit 400 W 20+4 pin ATX ATX Black be quiet! Straight Power 10 power supply unit 400 W 20+4 pin ATX ATX Black
(show image)
BN230 Straight Power 10 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)