be quiet! logo

be quiet! Pure Rock Slim Processor Cooler 9,2 cm Black, Copper, Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
238994
Info modified on:
28 Jan 2022, 11:47:23
Short summary description be quiet! Pure Rock Slim Processor Cooler 9,2 cm Black, Copper, Silver:

be quiet! Pure Rock Slim, Cooler, 9,2 cm, 2000 RPM, 59,38 m³/h, Black, Copper, Silver

Long summary description be quiet! Pure Rock Slim Processor Cooler 9,2 cm Black, Copper, Silver:

be quiet! Pure Rock Slim. Type: Cooler, Fan diameter: 9,2 cm, Rotational speed (max): 2000 RPM, Airflow: 59,38 m³/h, Maximum air pressure: 1,67 mmH2O, Bearing type: Sleeve bearing. Voltage: 12 V. Width: 97 mm, Depth: 81,8 mm, Height: 124,8 mm. Product color: Black, Copper, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.