location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Audio-Technica ATR2100-USB microphone Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Audio-Technica Check ‘Audio-Technica’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ATR2100-USB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ATR2100-USB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0042005170210 show
Category:
Instrument for converting sound waves into electrical energy variations which may then be amplified, transmitted, or recorded.
Microphones Check ‘Audio-Technica’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Audio-Technica: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44651
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:28:03
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Audio-Technica ATR2100-USB microphone Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 50 - 50000 Hz 16 Ω
  • - Wired
  • - Black
More>>>
Short summary description Audio-Technica ATR2100-USB microphone Black:
This short summary of the Audio-Technica ATR2100-USB microphone Black data-sheet is auto-generated and uses the product title and the first six key specs.

Audio-Technica ATR2100-USB, 50 - 50000 Hz, 16 Ω, Wired, Black, 5 V, 268 g

Long summary description Audio-Technica ATR2100-USB microphone Black:
This is an auto-generated long summary of Audio-Technica ATR2100-USB microphone Black based on the first three specs of the first five spec groups.

Audio-Technica ATR2100-USB. Microphone frequency: 50 - 50000 Hz, Microphone input impedance: 16 Ω. Connectivity technology: Wired. Product color: Black. Operating voltage: 5 V. Weight: 268 g

Source Review comments Score
videomaker.com
Updated:
2018-06-01 10:38:16
Mild Feedback When you plug the unit in via USB, a brilliant blue LED lights up on the handle. It's so bright, however, that you can literally use it as a small flashlight. Drop any small object on a dark studio floor and you can quite effectively use...
Good Good frequency response, Durable, professional feel, Versatile connections...
Bad Camcorders without XLR will need adapters, Summmary, The ATR2100 is a great quality dynamic microphone for both XLR and computer applications, AudioTechnica, 1221 Commerce Drive, Stow, Ohio 44224, www.audiotechnica.com, $80, Mike Houghton is a freelance videographer and an independent filmmaker, Mike Houghton, Page: 1 2, Rate This Article...
0%
Country Distributor
United Kingdom 1 distributor(s)