location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN VM-PWR800 network switch module

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VM-PWR800
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VM-PWR800
Category:
A network switch is a computer networking device that is used to connect many devices together on a computer network. A network switch module is a self-contained hardware or software component that interfaces between a network switch and other devices.
Network Switch Modules Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17480
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description ATEN VM-PWR800 network switch module:
This short summary of the ATEN VM-PWR800 network switch module data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN VM-PWR800, VM3200, 100 - 240 V, 800 W, 0 - 40 °C

Long summary description ATEN VM-PWR800 network switch module:
This is an auto-generated long summary of ATEN VM-PWR800 network switch module based on the first three specs of the first five spec groups.

ATEN VM-PWR800. Compatibility: VM3200. AC input voltage: 100 - 240 V, Power consumption (typical): 800 W

Performance
Compatibility
VM3200
Power
AC input voltage
100 - 240 V
Power
Power consumption (typical)
800 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Brand Image Article code product Stock Price from
ATEN VM3200 network switch module ATEN VM3200 network switch module
(show image)
VM3200 VM3200 0.00
(excl. VAT)
0 (incl. VAT)