location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN VK2100 gateway/controller 10, 100 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VK2100
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VK2100
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792006043 show
Category:
A gateway is a router or a proxy server that routes between networks. A controller is a chip, an expansion card, or a stand-alone device that interfaces with a peripheral device.
Gateways/Controllers Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14445
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points ATEN VK2100 gateway/controller 10, 100 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 10,100 Mbit/s
  • - Enclosure material: Metal
  • - Black
More>>>
Short summary description ATEN VK2100 gateway/controller 10, 100 Mbit/s:
This short summary of the ATEN VK2100 gateway/controller 10, 100 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN VK2100, Black, Metal, ARP, ICMP, TCP/IP, DHCP, HTTPS, SSH, 10,100 Mbit/s, 100-240 V, 50-60 Hz

Long summary description ATEN VK2100 gateway/controller 10, 100 Mbit/s:
This is an auto-generated long summary of ATEN VK2100 gateway/controller 10, 100 Mbit/s based on the first three specs of the first five spec groups.

ATEN VK2100. Product color: Black, Enclosure material: Metal. Supported network protocols: ARP, ICMP, TCP/IP, DHCP, HTTPS, SSH. Ethernet LAN data rates: 10,100 Mbit/s. Input voltage: 100-240 V, Input frequency: 50-60 Hz. Width: 437,2 mm, Depth: 163,2 mm, Height: 44 mm

Design
Product color *
Black
Enclosure material
Metal
LED indicators
Yes
Protocols
Supported network protocols
ARP, ICMP, TCP/IP, DHCP, HTTPS, SSH
Network
Ethernet LAN data rates
10, 100 Mbit/s
Ports & interfaces
USB 2.0 ports quantity
1
RS-232 ports
4
Ethernet LAN (RJ-45) ports
1
Management features
Web-based management
Yes
Power
Input voltage
100-240 V
Input frequency
50-60 Hz
Weight & dimensions
Width
437,2 mm
Depth
163,2 mm
Height
44 mm
Weight
2,64 kg
Packaging content
Manual
Yes
Cables included
AC
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Brand Image Article code product Stock Price from
ATEN VK1200 gateway/controller 10, 100, 1000 Mbit/s ATEN VK1200 gateway/controller 10, 100, 1000 Mbit/s
(show image)
VK1200 VK1200 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VK2200 gateway/controller 10, 100, 1000 Mbit/s ATEN VK2200 gateway/controller 10, 100, 1000 Mbit/s
(show image)
VK2200 VK2200 0.00
(excl. VAT)
0 (incl. VAT)