ATEN logo

ATEN VE607-AT-G AV extender AV transmitter & receiver White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55964
Info modified on:
10 Aug 2024, 11:51:03
Short summary description ATEN VE607-AT-G AV extender AV transmitter & receiver White:

ATEN VE607-AT-G, 1920 x 1200 pixels, AV transmitter & receiver, 60 m, Wired, White, HDCP

Long summary description ATEN VE607-AT-G AV extender AV transmitter & receiver White:

ATEN VE607-AT-G. Type: AV transmitter & receiver, Maximum resolution: 1920 x 1200 pixels, Cable types supported: Cat5e, Cat6. Connectivity technology: Wired. Operating voltage (transmitter): 9 V, Operating voltage (receiver): 9 V, Power consumption (transmitter) (max): 1,35 W. Weight: 446 g, Receiver dimensions (WxDxH): 44,4 x 68,5 x 43,4 mm, Receiver weight: 180 g. Quantity per pack: 2 pc(s), Package width: 59 mm, Package depth: 239 mm

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.