ATEN logo

ATEN UC1284B-AT parallel cable White 1,8 m

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80788
Info modified on:
16 Jan 2024, 10:47:44
Long product name ATEN UC1284B-AT parallel cable White 1,8 m:

USB printer cable / convertor

ATEN UC1284B-AT parallel cable White 1,8 m:

UC1284B is a USB to parallel port converter. It converts the USB on PCs, notebook PCs and handheld computing devices into a parallel port for printer connection. • Fully bidirectional to ensure compatibility with today's latest printers.
• 1 USB Type A connector for standard USB cable connection.
• 1 C-36 parallel connector.
• Fully compliant with USB.
• Non-powered.
• Max. Throughput: 1.2 Mbits/ Sec (ECP Mode).
• OS Support:Windows 2000, Windows XP and Windows Vista

Short summary description ATEN UC1284B-AT parallel cable White 1,8 m:

ATEN UC1284B-AT, White, USB Type A, C-36, 1,8 m, Male/Male, 106 g

Long summary description ATEN UC1284B-AT parallel cable White 1,8 m:

ATEN UC1284B-AT. Product color: White, Connector 1: USB Type A, Connector 2: C-36. Weight: 106 g, Height: 19,5 mm, Width: 43 mm. Quantity per pack: 1 pc(s), Package width: 42 mm, Package depth: 124 mm. Master (outer) case net weight: 4,24 kg, Master (outer) case width: 270 mm, Master (outer) case length: 518 mm

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.