icecat logo
Icecat: creating the world's largest open catalog with 19306371 data-sheets & 35851 brands – register (free)
ATEN logo

ATEN 2X-045G rack accessory Mounting bracket

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86078
Info modified on:
16 Jan 2024, 10:47:44
Short summary description ATEN 2X-045G rack accessory Mounting bracket:

ATEN 2X-045G, Mounting bracket, Black, CS1844, CS1842, CS1942DP, CS1944DP, CS1182D, CS1182DP, CS1182H, CS1184H, CS1184D, CS1184DP, 270 g, 59 mm, 239 mm

Long summary description ATEN 2X-045G rack accessory Mounting bracket:

ATEN 2X-045G. Type: Mounting bracket, Product color: Black, Compatibility: CS1844, CS1842, CS1942DP, CS1944DP, CS1182D, CS1182DP, CS1182H, CS1184H, CS1184D, CS1184DP. Weight: 270 g. Package width: 59 mm, Package depth: 239 mm, Package height: 160 mm. Screw type: Phillips. Master (outer) case net weight: 1,35 kg, Master (outer) case width: 250 mm, Master (outer) case length: 325 mm

Specs
Recommended products
Distributors
Loading...
Specs +
Recommended products +
Distributors +
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.