ATAG logo

ATAG OX6011GL inb solo oven 58 L Silver

Brand:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26834
Info modified on:
21 Oct 2022, 10:14:32
Short summary description ATAG OX6011GL inb solo oven 58 L Silver:

ATAG OX6011GL inb solo oven, Electric, 58 L, 50 - 285 °C, Silver, Rotary, Digital

Long summary description ATAG OX6011GL inb solo oven 58 L Silver:

ATAG OX6011GL inb solo oven. Oven type: Electric, Total oven(s) interior capacity: 58 L, Oven thermostat range: 50 - 285 °C. Product color: Silver, Control type: Rotary. Timer type: Digital. Power consumption (typical): 3400 W. Width: 594 mm, Depth: 590 mm, Height: 545 mm

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.