location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

ATAG OG6093CL inb comb oven 58 L Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATAG Check ‘ATAG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OG6093CL inb comb oven
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
OG6093CL
Category:
Enclosed compartment, usually part of a cooker, for cooking and heating food.
Ovens Check ‘ATAG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATAG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24349
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description ATAG OG6093CL inb comb oven 58 L Black:
This short summary of the ATAG OG6093CL inb comb oven 58 L Black data-sheet is auto-generated and uses the product title and the first six key specs.

ATAG OG6093CL inb comb oven, Electric, 58 L, 50 - 285 °C, Black, Rotary, Mechanical

Long summary description ATAG OG6093CL inb comb oven 58 L Black:
This is an auto-generated long summary of ATAG OG6093CL inb comb oven 58 L Black based on the first three specs of the first five spec groups.

ATAG OG6093CL inb comb oven. Oven type: Electric, Total oven(s) interior capacity: 58 L, Oven thermostat range: 50 - 285 °C. Product color: Black, Control type: Rotary. Timer type: Mechanical. Power consumption (typical): 3400 W. Width: 594 mm, Depth: 590 mm, Height: 545 mm

Brand Image Article code product Stock Price from
ATAG

ATAG OS2011AR inb comb oven 58 L Silver
(show image)
OS2011AR OS2011AR inb comb oven 0.00
(excl. VAT)
0 (incl. VAT)
ATAG

ATAG OS6011CR inb comb oven 58 L Silver
(show image)
OS6011CR OS6011CR inb comb oven 0.00
(excl. VAT)
0 (incl. VAT)
ATAG

ATAG OS2011AL inb comb oven 58 L Silver
(show image)
OS2011AL OS2011AL inb comb oven 0.00
(excl. VAT)
0 (incl. VAT)
ATAG

ATAG OG6093CR inb comb oven 58 L Black
(show image)
OG6093CR OG6093CR inb comb oven 0.00
(excl. VAT)
0 (incl. VAT)
ATAG

ATAG OS6011CL inb comb oven 58 L Silver
(show image)
OS6011CL OS6011CL inb comb oven 0.00
(excl. VAT)
0 (incl. VAT)
ATAG

ATAG OG6093LR inb comb oven 58 L Black
(show image)
OG6093LR OG6093LR inb comb oven 0.00
(excl. VAT)
0 (incl. VAT)
ATAG

ATAG OI6011EL inb comb oven 58 L Silver
(show image)
OI6011EL OI6011EL inb comb oven 0.00
(excl. VAT)
0 (incl. VAT)
ATAG

ATAG OG6093LL inb comb oven 58 L Black
(show image)
OG6093LL OG6093LL inb comb oven 0.00
(excl. VAT)
0 (incl. VAT)
ATAG

ATAG OG6093AL inb comb oven 58 L A+ Black
(show image)
OG6093AL OG6093AL inb comb oven 0.00
(excl. VAT)
0 (incl. VAT)
ATAG

ATAG OG6093ER inb comb oven 58 L Black
(show image)
OG6093ER OG6093ER inb comb oven 0.00
(excl. VAT)
0 (incl. VAT)