ASUS logo

ASUS P5PE-VM LGA 775 (Socket T) micro ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83769
Info modified on:
30 Oct 2024, 13:06:20
Short summary description ASUS P5PE-VM LGA 775 (Socket T) micro ATX:

ASUS P5PE-VM, Intel, LGA 775 (Socket T), 2 GB, Non-ECC, Marvell 88E8001, micro ATX

Long summary description ASUS P5PE-VM LGA 775 (Socket T) micro ATX:

ASUS P5PE-VM. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 2 GB, ECC сompatibility: Non-ECC. LAN controller: Marvell 88E8001. Motherboard form factor: micro ATX, Audio output channels: 5.1 channels, Audio chip: ADI AD1888. BIOS type: AMI, BIOS memory size: 32 Mbit

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.