ASUS logo

ASUS M M32AD-US034S PC Intel® Core™ i7 i7-4790 8 GB DDR3-SDRAM 1 TB HDD Windows 8.1 Black, Grey

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65158
Info modified on:
14 Mar 2024, 17:23:04
Short summary description ASUS M M32AD-US034S PC Intel® Core™ i7 i7-4790 8 GB DDR3-SDRAM 1 TB HDD Windows 8.1 Black, Grey:

ASUS M M32AD-US034S, 3,6 GHz, Intel® Core™ i7, 8 GB, 1 TB, DVD Super Multi, Windows 8.1

Long summary description ASUS M M32AD-US034S PC Intel® Core™ i7 i7-4790 8 GB DDR3-SDRAM 1 TB HDD Windows 8.1 Black, Grey:

ASUS M M32AD-US034S. Processor frequency: 3,6 GHz, Processor family: Intel® Core™ i7, Processor model: i7-4790. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Power supply: 350 W. Product type: PC. Product color: Black, Grey

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.