ASUS logo

ASUS EN9400GT SILENT/HTP/512M GeForce 9400 GT GDDR2

Brand:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
141290
Info modified on:
08 May 2023, 14:53:55
Short summary description ASUS EN9400GT SILENT/HTP/512M GeForce 9400 GT GDDR2:

ASUS EN9400GT SILENT/HTP/512M, GeForce 9400 GT, GDDR2, 128 bit, 800 MHz, 2560 x 1600 pixels, PCI Express 2.0

Long summary description ASUS EN9400GT SILENT/HTP/512M GeForce 9400 GT GDDR2:

ASUS EN9400GT SILENT/HTP/512M. Graphics processor: GeForce 9400 GT, Processor frequency: 550 MHz. Graphics card memory type: GDDR2, Memory bus: 128 bit, Memory clock speed: 800 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.0, OpenGL version: 2.1. Interface type: PCI Express 2.0. Cooling type: Passive

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.