ASUS MB A8V, AMD, Socket 939, 4 GB, 4 MB, Marvell 88E8001 Gigabit Ethernet Controller, ATX
ASUS MB A8V. Processor manufacturer: AMD, Processor socket: Socket 939. Maximum internal memory: 4 GB, Flash memory: 4 MB. Networking features: Marvell 88E8001 Gigabit Ethernet Controller. Motherboard form factor: ATX, Power source type: ATX. Controller interface type: 2 x UltraDMA 133/100/66/33, Dimensions (WxDxH): 305 x 245, Audio output: Realtek ALC850 8-channel CODEC