location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS Transformer Pad TF300T NVIDIA Tegra 16 GB 25,6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Transformer Pad
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TF300T
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90OK0GB1105930W show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4716659395195
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45572
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points ASUS Transformer Pad TF300T NVIDIA Tegra 16 GB 25,6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Convertible (Detachable) White
  • - 25,6 cm (10.1") 1280 x 800 pixels IPS
  • - NVIDIA Tegra Tegra 3 1,2 GHz
  • - 16 GB Flash Card reader integrated
  • - Single camera 8 MP Front camera 1,2 MP
  • - Wi-Fi 4 (802.11n) Bluetooth 3.0+HS
  • - Lithium Polymer (LiPo) 22 Wh 10 h
  • - Android
More>>>
Short summary description ASUS Transformer Pad TF300T NVIDIA Tegra 16 GB 25,6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android White:
This short summary of the ASUS Transformer Pad TF300T NVIDIA Tegra 16 GB 25,6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android White data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS Transformer Pad TF300T, 25,6 cm (10.1"), 1280 x 800 pixels, 16 GB, 1 GB, Android, White

Long summary description ASUS Transformer Pad TF300T NVIDIA Tegra 16 GB 25,6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android White:
This is an auto-generated long summary of ASUS Transformer Pad TF300T NVIDIA Tegra 16 GB 25,6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android White based on the first three specs of the first five spec groups.

ASUS Transformer Pad TF300T. Display diagonal: 25,6 cm (10.1"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 16 GB. Processor frequency: 1,2 GHz, Processor family: NVIDIA Tegra, Processor model: Tegra 3. Internal memory: 1 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 1,2 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 635 g. Operating system installed: Android. Product color: White

Display
Display diagonal *
25,6 cm (10.1")
Display resolution *
1280 x 800 pixels
LED backlight
Yes
Panel type
IPS
Touch technology
Multi-touch
Native aspect ratio
16:10
Processor
Processor family *
NVIDIA Tegra
Processor model *
Tegra 3
Processor cores
4
Processor frequency *
1,2 GHz
Memory
Internal memory *
1 GB
Internal memory type
DDR3-SDRAM
Storage
Internal storage capacity *
16 GB
Card reader integrated *
Yes
Compatible memory cards
MicroSD (TransFlash)
Storage media *
Flash
Audio
Built-in speaker(s)
Yes
Built-in microphone
Yes
Number of built-in speakers
1
Camera
Rear camera
Yes
Rear camera type *
Single camera
Rear camera resolution (numeric) *
8 MP
Auto focus
Yes
Front camera *
Yes
Front camera resolution (numeric)
1,2 MP
Network
Bluetooth
Yes
Bluetooth version
3.0+HS
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Data network
Not supported
Ethernet LAN
No
Ports & interfaces
Micro HDMI ports quantity
1
Ports & interfaces
Microphone in
No
SmartCard slot
No
Combo headphone/mic port
Yes
Headphone out
No
Design
Form factor *
Convertible (Detachable)
Product color *
White
Performance
GPS (satellite)
Yes
Accelerometer
Yes
Ambient light sensor
Yes
Gyroscope
Yes
Electronic compass
Yes
Position location *
Yes
Software
Platform *
Android
Operating system version
4,0
Operating system installed *
Android
Bundled software
ASUS launcher MyLibrary MyNet MyCloud Vibe Music asus webstorage File manager ASUS sync SuperNote App Locker App Backup TegraZone
Battery
Battery technology *
Lithium Polymer (LiPo)
Battery capacity
22 Wh
Number of battery cells
2
Battery life (max)
10 h
Power
AC adapter power
18 W
Weight & dimensions
Width
263 mm
Depth
9,9 mm
Height
180,8 mm
Weight
635 g
Packaging content
Keyboard included
No
Cables included
USB
Other features
DVI port
No
Docking connector
Yes
Wi-Fi
Yes
Total storage capacity
16 GB
Source Review comments Score
3dGameMan.com
Updated:
2014-04-12 01:18:10
Video Review: The Asus Transformer Pad 10.1" TF300T Tablet is one of the best bang for the buck tablets on the market. With a 1280x800 IPS panel everything is bright & clear form just about any angle, NVIDIA Tegra 3 quad-core CPU for it's fast, 32GB...
0%
Theinquirer.net
Updated:
2014-04-12 01:18:10
Will the Infinity's features, including a bigger IPS+ display, lightweight design and bundled dock be enough to sway customers who are considering Apple's new Ipad? Is the bundled keyboard dock on the infinity...
0%
androidauthority.com
Updated:
2014-04-12 01:18:10
When it comes to manufacturing high quality tablet devices, Asus doesn't cut corners. From build quality, to hardware and software, Asus tends to hit the nail on the head when creating tablets. Their recent onslaught of devices have all been well received...
0%
notebookcheck.net
Updated:
2014-04-12 01:18:10
Patrick Afschar Kaboli (translated by Vinay Pradhan), 07/17/2012 The Transformer Pads have become a tradition for Asus. The newest addition to the series is called the Transformer Pad TF300T. Asus rests the future of the series on this model and we b...
Good Stable viewing angles, High performance, Great integration with the keyboard dock...
Bad Not very bright...
Bottom line The Asus Transformer Pad TF300T is simply good.In our tests of the Asus Transformer Pad TF300T, we found almost no major flaws with the exception being how the browser handled complex websites. The other, more minor issue is that the display could have be...
87%
techworld.com
Updated:
2014-04-12 01:18:10
Asus has finally dropped the 'Eee Pad' from its tablet line-up, and its latest Android tablet is the Asus Transformer Pad 300.The design of the Transformer Pad 300 (TF300T) is in essence a cross between the original Asus Eee Pad Transformer (TF101) an...
Bottom line The Transformer Pad 300 offers an attractive package for a reasonable price. £399 will get you 32GB of storage and the keyboard dock thrown in too. The excellent selection of ports, decent screen, competent performance and Android 4.0 Ice Cream Sandwi...
0%
techspot.com
Updated:
2014-04-12 01:18:10
Targeting the iPad 2, Asus' Eee Pad Transformer launched with much fanfare last year as it bridged the gap between tablets and netbooks by serving as both form factors via its TF101 docking station. The Eee Pad tablet sported a 10.1-inch (1280x800) IPS...
Good Powerful quadcore Tegra 3 chip, great IPS display, good value, optional keyboard docking station makes it a good choice for productivitycentric usage...
Bad Only one USB 2.0 port on dock, Android still has a limited tablet app selection...
Bottom line Although the Transformer Pad TF300 isn't flawless, Asus met our expectations in delivering a worthy successor to last year's Eee Pad Transformer. Compared to the pricier Transformer Prime, the Transformer Pad looks and feels slightly cheaper, its scre...
0%
theverge.com
Updated:
2014-04-12 01:18:10
A lot of Android tablets have come along since the Transformer Prime, but none have unseated it as the best of the bunch. With few sacrifices and a lower price, can the Transformer Pad reign over the mid-tier market as well? Let's find out...
Good Fast, reliable performance, Tegra 3optimized games are fantastic, Great build quality, Excellent battery life...
Bad Android 4.0 still has some issues, Keyboard dock is a little cramped, Display isn't anything special...
80%
recombu.com
Updated:
2014-04-12 01:18:10
Asus won our hearts with the incredible folding tablet-top device the Asus Transformer , then did it with the Asus Transformer Prime and now the company is looking to do it again with the Transformer Pad TF300. While the Prime was the obvious successor to...
Good Great price, Extensive connectivity, Great camera, Superb functionality...
Bad Screen could be brighter, Low max speaker volume, No camera flash, Plastic build may put some off...
80%
Theinquirer.net
Updated:
2014-04-12 01:18:10
However, the combo feature just doesn't work as well as we'd hoped. The dock is not sturdy enough to bear the heavy tablet, resulting in a disappointing and overall fragile feel when put together. As the baby brother to the Transformer Prime, Asus'...
Good Brilliant high-quality screen, great features for the price, USB connectivity, superb battery life, excellent value for money...
Bad Not quite a laptop replacement, keyboard dock isn't as sturdy as we'd hoped...
70%
tablet-news.com
Updated:
2014-04-12 01:18:10
What say you we analyze a tablet available in blue, white or red? What about a tablet that's priced cheaper than the other quad core model that made the news last year? I'm talking about ASUS Transformer Pad 300 here, a tablet's supposed to be priced at a...
0%
Techreport.com
Updated:
2014-04-12 01:18:10
Netbooks sales are dwindling, and it's easy to see why. While consumers remain keenly interested in ultraportable computers, they clearly prefer tablets to tiny Windows PCs. I don't blame 'em. The touchscreen interfaces that permeate modern tablets are fa...
Bottom line The original Transformer was a big deal because it offered unmatched features at a much lower price than typical tablets. In the year since its introduction, others have stolen some of the budget mystique. The Kindle Fire set a new low with a $200 asking...
0%
mobilechoiceuk.com
Updated:
2014-04-12 01:18:10
The Asus Transformer Pad is the ultimate entertainment and productivity tablet, boasting quad-core performance and an excellent keyboard dock Others to consider Toshiba AT200 tablet The new iPad 3 Acer Iconia Tab A200 Asus Eee Pad Transformer Prime Use...
Good Excellent detachable keyboard dock; Sharp, responsive touchscreen; Killer Tegra 3 performance; Perfect for browsing the web...
Bad Hazy photosLook and Feel...
Bottom line The Asus Transformer Pad is the ultimate entertainment and productivity tablet, boasting quad-core performance and an excellent keyboard dock...
80%
mobiletechreview.com
Updated:
2014-04-12 01:18:10
twitter: @lisagade) The Asus Transformer line of Android tablets has been consistently hot. The first Transformer brought high specs with a low price tag. The Asus Eee Pad Transformer Prime challenged the iPad 2 for extreme thinness and metal casing...
Good Great set of features for the price, works with optional keyboard dock, quad core and latest OS, Great set of features for the price, works with optional keyboard dock, quad core and latest OS, Great set of features for...
Bad Not wildly attractive, ports could still use some beefing up, Not wildly attractive, ports could still use some beefing up, Not wildly attractive, ports could still use some beefing up, Not wildly attractive...
Bottom line The Asus Transformer Pad TF300 is a solid Android tablet. For just $399 you get a lot for your money: the latest OS, a fast quad core CPU, an IPS display and a reasonable amount of storage. In some ways, it's a better tablet than the more expensive Tr...
80%
phonearena.com
Updated:
2014-04-12 01:18:10
In the Android sphere, the Asus Transformer Prime is regarded by many as the best tablet, mainly because it flaunts some cutting-edge hardware and a killer industrial design. Well, if you prefer something a bit more easy on the wallet, you won’t need...
Good Competitive price point, Packs a speedy quadcore CPU...
Bad Inconsistent web browsing performance, Terrible low lighting performance with its camera...
Bottom line Obviously, we like that the Asus Transformer Pad 300 boasts a price point that’s $100 less than the cream of the crop Transformer Prime – without sacrificing on the hardware. Frankly, many people will find some value in that, especially when it packs...
75%
computershopper.com
Updated:
2014-04-12 01:18:10
Just as you wouldn't expect a Toyota Camry to outclass or outperform a Lexus ES350, you wouldn't expect a company's midrange tablet to outclass or outperform its high-end one. And yet, that's exactly what happened with the $399.99 Asus Transformer Pad TF3...
Good Strong performance, Hardware delivers lots of value for the $399 price, Good-looking display, Long battery life...
Bad No dedicated USB port...
Bottom line This versatile tablet offers exceptional performance, long battery life, and a healthy feature set. It's not just the best value among Android tablets to date, but it's also one of the best Android tablets, period. Read More...
90%
androidpolice.com
Updated:
2014-04-12 01:18:10
Meet the TF300T, the newest addition to Asus's ever-expanding line of Android tablets. While the model number may suggest that it's the successor to the TF201 - the Transformer Prime - that's not exactly the case. Pick one up and it's immediately clear...
Good Like previous Asus tablets, it feels solid, and build quality seems as good as ever, The price is phenomenal. $379 entry point for a 16GB quadcore 10.1" tablet? Yes please, Smooth and snappy performance all around, Thinner and lighter than the (fairly fat and heavy) TF101 (.38" vs .51", 1.39 lbs. vs 1.49.), Great WiFi performance, and GPS works as it should, ASUS's customizations are fairly m...
Bottom line With a starting point of $380 and packing a quad-core Tegra 3 CPU, the TF300T offers a compelling package. It's a lot like a Corvette ZR1: blazing-fast, but swathed in plastic and made with a few compromises to keep it (relatively) cheap. Then again, t...
0%
hardwarezone.com.sg
Updated:
2014-04-12 01:18:10
We remember a time when the ASUS Eee Pad Transformer Prime (TF201) was one of the most powerful Android devices you can spend your hard-earned money on. A time when quad-core processors in a mobile device was absolutely unheard of. That was January 201...
Good Affordable pricing, Robust build, Comes in three colors...
Bad Plastic shell flexes...
85%
hothardware.com
Updated:
2014-04-12 01:18:10
History has a habit of repeating itself; just as we had to burn through our review of the ASUS Eee Pad Transformer Prime in short order, we're on the fast track again with the new ASUS Transformer Pad 300 (TF300T). With a tablet this hot off the press...
Bottom line Performance Analysis: The ASUS Transformer Pad 300 is hot tablet, offering excellent performance across the board; the only issue is that its predecessor, the Transformer Prime, actually performs just as well if not better. Further, the iPad 2 and Samsung...
90%
ubergizmo.com
Updated:
2014-04-12 01:18:11
With the Transformer Pad TF300, Asus has set the goal to take the user experience of the award-winning Transformer Prime to the masses. Of course, this is easier said than done, and it is not easy to reduce the pricing to $399, while keeping the user e...
Bottom line With this new product, Asus is pushing the power of a high-end tablet lower into mainstream territory. In terms of functionality, it is very fair to think of the Transformer Pad TF300 as a $400 Transformer Prime. This doesn't mean that the TF300 feels “ch...
0%
techworld.com
Updated:
2014-04-12 01:18:11
The 10.1-inch Asus Transformer Pad TF300 aims to reshape the tablet market by delivering top-tier performance at a value price. It largely succeeds in this mission, delivering performance that's on a par with its pricier Transformer Prime sibling. How...
Bottom line In spite of the stability issues I encountered, the Asus Transformer Pad makes for a good, large-screen value Android tablet. The extra storage you'll get will come in handy, but you'll have to be willing to sacrifice niceties like a subwoofer, rear-c...
0%
pcmag.com
Updated:
2014-04-12 01:18:11
With its newest 10-inch tablet, the Transformer Pad TF300 ($379 list 16GB; $399, 32GB), Asus eschews major hardware and design upgrades, opting instead for incremental improvements and a more value-focused remix of an existing tablet. The TF300 is a more...
Good Inexpensive. Ships with Android 4.0. Quad-core Tegra 3 processor. Extremely useful optional keyboard dock. Improved camera.
Bad Slightly dim screen. Android still lacks an abundance of easy-to-find tablet-optimized apps...
Bottom line A mild refresh of its predecessor, but at a lower price, the Asus Transformer Pad TF300 remains a top 10-inch Android tablet that packs a fast CPU, Ice Cream Sandwich, and an optional keyboard dock that turns it into a true productivity machine...
80%
Laptopmag.com
Updated:
2014-04-12 01:18:11
FOLLOW US SHARE While the raised the bar for high-end Android tablets, not every tablet shopper has $500 to spend. With the Transformer Pad TF300 ($379 for 16GB, $399 for 32GB), ASUS is challenging the recently discounted with Nvidia's quad-core Tegra...
Good Eye-catching design, Strong performance, Mobile keyboard adds functionality, Compelling suite of apps, Good camera for a tablet...
Bad Thick, smudge-prone bezel, Dimmer screen than Transformer Prime, Harsh sounding audio...
Bottom line The ASUS Transformer Pad TF300 offers Nvidia Tegra 3 power and a stylish design at a good price, plus an optional keyboard dock.
70%
slashgear.com
Updated:
2014-04-12 01:18:11
If the ASUS Transformer Prime seemed like a masterpiece of a 10.1-inch Android tablet to you but you decided to wait and see if ASUS would release a slightly lower-cost model of nearly the same thing – you’re in luck. What we’ve got here is the ASUS Tr...
Bottom line Here we have the slightly less expensive version of the most well-rounded and powerful Android tablet on the planet. The qualities that allow this model to cost significantly less than its bigger brother are not bothersome to me, and I see no reason...
0%
androidcentral.com
Updated:
2014-04-12 01:18:11
ASUS is in a bit of a pickle, but it's one that most manufacturers would love to be in. When designing the Transformer Pad TF300, they had to ask themselves how to refresh what has become an iconic symbol to Android tablet fans. The original ASUS Eee P...
0%
pcworld.com_techhive.com
Updated:
2014-04-12 01:18:11
The 10.1-inch Asus Transformer Pad TF300 aims to reshape the tablet market by delivering top-tier performance at a value price. It largely succeeds in this mission, delivering performance that's on a par with its pricier Transformer Prime sibling. Howe...
Good PCWorld Rating, 0.0, No PCWorld Rating, 0 User Reviews Be the First to Review », Images (click to enlarge)...
Bad PCWorld Rating, 0.0, No PCWorld Rating, , 0 User Reviews Be the First to Review », Images (click to enlarge)...
Bottom line In spite of the stability issues I encountered, the Asus Transformer Pad makes for a good, large-screen, value-priced Android tablet. The extra storage you'll get will come in handy, but you'll have to be willing to sacrifice niceties like a subwoofer, a...
0%
engadget.com
Updated:
2014-04-12 01:18:11
More Info ASUS outs lower-end Transformer Pad 300 tablet ASUS Transformer Pad 300 hands-on ASUS Eee Pad Transformer Prime review It doesn't feel like a year has passed since we reviewed the original ASUS Transformer and its innovative keyboard dock, but i...
Good Polished, understated designGreat graphics performance, thanks to Tegra 3IPS display offers wide viewing angles...
Bad Some performance hiccupsBattery life not as epic as on the PrimeOptional keyboard dock scuffs easily, still isn't that comfortable to type on...
Bottom line The second-gen Transformer is a clear improvement over the original, and is the best 10-inch, mid-range Android tablet you can buy right now...
85%
anandtech.com
Updated:
2014-04-12 01:18:11
Before the $399 iPad 2, before the $199 Kindle Fire , there was the $399 Eee Pad Transformer from ASUS . Like nearly all first attempts in the tablet space, the original Transformer wasn't perfect, but it was quite possibly the best try outside of Apple a...
Bottom line Thus far I haven't really touched on the usability of the Transformer Pad 300 as a tablet, mostly because it's a topic I've addressed many times before in previous tablet reviews. I do believe a quick summary and update are necessary in this case however...
0%
droid-life.com
Updated:
2014-04-12 01:18:11
The folks over at Asus were nice enough to send us a brand new Transformer Pad before they hit the US market here in a few days. The tablet itself is Asus' attempt at creating a powerful tablet with strong on-paper specs, but keeping it at an affordable e...
Bottom line The Transformer Pad nails Asus' goal to have top of the line specs at a price point that can compete in a market place that is cluttered with other noteworthy competitors. But is it worth it? At $380 for 16GB or $400 for 32GB, it may in fact seem like...
0%
androidandme.com
Updated:
2014-07-23 01:40:44
ASUS has taken the high-end Android tablet market by storm. There's already two Transformer tablets on the market, and another premium device is coming soon. That makes four Transformers in total, all varying in specs and price. So where does the ASUS Tra...
0%
examiner.com
Updated:
2014-07-24 01:19:29
The Physical BodyThe unit feels sturdy and solid enough to handle on a daily basis. Made out of plastic, the body of the tablet is strong enough to take some abuse without difficulty. The power and volume buttons are solid and the edging feels comfortable...
80%
technobuffalo.com
Updated:
2014-08-02 01:20:42
Five months ago, the Asus' Transformer Prime was hotter than Suzanne Collins' Hunger Games. Not only was the tablet fast, sleek, and well built; it was the first device that made consumers question the iPad's dominance. (And did we mention it came with Nv...
65%
mobiletechreview.com
Updated:
2014-08-07 01:27:45
and ErgonomicsTo my eye, neither is a stunning piece, but both are easy on the eyes. The plastic-ification of the Transformer Prime design translates fairly well in the TF300. The Acer has a clean look and a grippy soft touch back. In terms of ergonomics...
0%
mobiletechreview.com
Updated:
2014-08-07 01:27:45
and ErgonomicsAsus clearly listened to user complaints about the flimsy exposed ports on the Transformer Prime, so the new Transformer Pad TF300 has more support around the port area (less curve at the edges where the ports live). The power button is mad...
0%
zdnet.com
Updated:
2015-04-17 01:39:24
Asus wowed us with its Eee Pad Transformer and the follow-up Eee Pad Transformer Prime. The company doesn't always get it right, though: the Eee Pad Slider was less popular with us.Now Asus has added the Transformer Pad TF300T to the range. At around £400...
Good Good performance and battery life, Highquality keyboard dock with second battery, Plenty of scope for external storage expansion, Software bundle includes Polaris Office...
Bad Slightly topheavy in 'notebook' mode, Some software glitches, Tablet section has a plastic chassis, Moderate screen viewability outdoors...
Bottom line The Transformer Pad TF300T implements a number of cost-saving measures and consequently lacks the sparkle of the Editors' Choice-winning Eee Pad Transformer Prime. In particular, the tablet's chassis is plastic rather than metal, it's slightly thicker and...
85%
goodhousekeeping.com
Updated:
2015-06-15 01:21:49
The Android-powered Asus Transformer Pad is available in three colors to suit your style: Royal Blue, Iceberg White, and Torch Red. Its mobile dock allows you to turn your tablet into a notebook while also providing extra battery life when your tablet's r...
Good Good image quality...
Bad Dock isn't compatible with other devices...
70%
mbreviews.com
Updated:
2018-03-31 02:17:37
CHECK THE PART 1 OF THIS ARTICLEIn the first part of our best cheap tablets we took a look at the Nexus 7. Even though there are a lot of great tablets for this budget, none seemed to be on par with the Nexus 7, until now. Enter the Tesco Hudl 2! For a...
0%