ASUS Eee PC 1215B-BLK151M, AMD C, 1,2 GHz, 30,7 cm (12.1"), 1366 x 768 pixels, 1 GB, 320 GB
ASUS Eee PC 1215B-BLK151M. Product type: Netbook. Processor family: AMD C, Processor model: C-30, Processor frequency: 1,2 GHz. Display diagonal: 30,7 cm (12.1"), Display resolution: 1366 x 768 pixels. Internal memory: 1 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB. Operating system installed: Windows 7 Home Premium. Product color: Black. Weight: 1,46 kg