location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS X550CC-XX030H Intel® Pentium® 2117U Laptop 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 720M Wi-Fi 4 (802.11n) Windows 8 Grey, Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X550CC-XX030H
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90NB00W2-M06150 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4716659541875
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12620
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:04:53
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points ASUS X550CC-XX030H Intel® Pentium® 2117U Laptop 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 720M Wi-Fi 4 (802.11n) Windows 8 Grey, Stainless steel
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop Clamshell Grey, Stainless steel
  • - Intel® Pentium® 2117U 1,8 GHz
  • - 39,6 cm (15.6") 1366 x 768 pixels 16:9
  • - 4 GB DDR3-SDRAM 1600 MHz
  • - 500 GB HDD DVD Super Multi
  • - NVIDIA® GeForce® GT 720M 2 GB Intel® HD Graphics
  • - Wi-Fi 4 (802.11n) Ethernet LAN 10,100,1000 Mbit/s
  • - 37 Wh 65 W
  • - Windows 8
More>>>
Short summary description ASUS X550CC-XX030H Intel® Pentium® 2117U Laptop 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 720M Wi-Fi 4 (802.11n) Windows 8 Grey, Stainless steel:
This short summary of the ASUS X550CC-XX030H Intel® Pentium® 2117U Laptop 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 720M Wi-Fi 4 (802.11n) Windows 8 Grey, Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS X550CC-XX030H, Intel® Pentium®, 1,8 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUS X550CC-XX030H Intel® Pentium® 2117U Laptop 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 720M Wi-Fi 4 (802.11n) Windows 8 Grey, Stainless steel:
This is an auto-generated long summary of ASUS X550CC-XX030H Intel® Pentium® 2117U Laptop 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 720M Wi-Fi 4 (802.11n) Windows 8 Grey, Stainless steel based on the first three specs of the first five spec groups.

ASUS X550CC-XX030H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: 2117U, Processor frequency: 1,8 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8. Product color: Grey, Stainless steel

Design
Product type *
Laptop
Product color *
Grey, Stainless steel
Form factor *
Clamshell
Display
Display diagonal *
39,6 cm (15.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
HD type
Not supported
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Pentium®
Processor model *
2117U
Processor cores
2
Processor threads
2
Processor frequency *
1,8 GHz
System bus rate
5 GT/s
Processor cache
2 MB
Processor cache type
Smart Cache
Processor socket
BGA 1023
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Pentium 2000 series for Mobile
Processor codename
Ivy Bridge
Bus type
DMI
FSB Parity
No
Stepping
P0
Thermal Design Power (TDP)
17 W
Tjunction
105 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
CPU multiplier (bus/core ratio)
18
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1600 MHz
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
500 GB
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card model *
NVIDIA® GeForce® GT 720M
Discrete graphics card memory
2 GB
Discrete graphics memory type
GDDR3
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1000 MHz
Audio
Audio system
SonicMaster
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
No
Data network
Not supported
4G WiMAX
No
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
S/PDIF out port
No
Microphone in
No
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
Ports & interfaces
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Performance
Motherboard chipset
Intel HM76 Express
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Full-size keyboard
Yes
Windows keys
Yes
Software
Drivers included
Yes
Operating system installed *
Windows 8
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
31 x 24 mm
Supported instruction sets
SSE4.1, SSE4.2
Processor code
SR0VQ
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
22 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
71469
Conflict-Free processor
Yes
Integrated 4G WiMAX
No
Battery
Number of battery cells
4
Battery capacity
2600 mAh
Battery capacity *
37 Wh
Power
AC adapter power
65 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
3,42 A
AC adapter output voltage
19 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Password protection type
BIOS, HDD, User
Weight & dimensions
Width
380 mm
Depth
251 mm
Height (front)
2,48 cm
Height (rear)
3,17 cm
Weight *
2,3 kg
Other features
3D
No