location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS ZenFone ZB501KL-4A028A 12,7 cm (5") Dual SIM Android 6.0 4G USB Type-C 2 GB 16 GB 2650 mAh Black, Navy

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ZenFone
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Live
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ZB501KL-4A028A
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90AK0071-M00940
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4712900743432
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69498
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:34:06
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points ASUS ZenFone ZB501KL-4A028A 12,7 cm (5") Dual SIM Android 6.0 4G USB Type-C 2 GB 16 GB 2650 mAh Black, Navy
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 12,7 cm (5") 1280 x 720 pixels
  • - Qualcomm Snapdragon 400
  • - 2 GB 16 GB MicroSD (TransFlash) 128 GB
  • - 4G Dual SIM MicroSIM + NanoSIM
  • - Bluetooth 4.0
  • - Single camera 13 MP
  • - 2650 mAh
  • - Android 6.0
More>>>
Short summary description ASUS ZenFone ZB501KL-4A028A 12,7 cm (5") Dual SIM Android 6.0 4G USB Type-C 2 GB 16 GB 2650 mAh Black, Navy:
This short summary of the ASUS ZenFone ZB501KL-4A028A 12,7 cm (5") Dual SIM Android 6.0 4G USB Type-C 2 GB 16 GB 2650 mAh Black, Navy data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS ZenFone ZB501KL-4A028A, 12,7 cm (5"), 2 GB, 16 GB, 13 MP, Android 6.0, Black, Navy

Long summary description ASUS ZenFone ZB501KL-4A028A 12,7 cm (5") Dual SIM Android 6.0 4G USB Type-C 2 GB 16 GB 2650 mAh Black, Navy:
This is an auto-generated long summary of ASUS ZenFone ZB501KL-4A028A 12,7 cm (5") Dual SIM Android 6.0 4G USB Type-C 2 GB 16 GB 2650 mAh Black, Navy based on the first three specs of the first five spec groups.

ASUS ZenFone ZB501KL-4A028A. Display diagonal: 12,7 cm (5"), Display resolution: 1280 x 720 pixels. Processor family: Qualcomm Snapdragon, Processor model: 400. RAM capacity: 2 GB, RAM type: LPDDR3, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 6.0. Battery capacity: 2650 mAh. Product color: Black, Navy. Weight: 120 g

Display
Display diagonal *
12,7 cm (5")
Screen shape
Flat
Display resolution *
1280 x 720 pixels
Second display
No
Processor
Processor family *
Qualcomm Snapdragon
Processor model *
400
Processor cores
4
Storage
RAM capacity *
2 GB
RAM type
LPDDR3
Internal storage capacity *
16 GB
Compatible memory cards *
MicroSD (TransFlash)
Maximum memory card size
128 GB
Camera
Rear camera resolution (numeric) *
13 MP
Rear camera aperture number
2
Front camera type *
Single camera
Front camera resolution (numeric) *
5 MP
Front camera aperture number
2,2
Rear camera flash *
Yes
Rear camera type *
Single camera
Auto focus
Yes
Face detection
Yes
Video recording
Yes
Time lapse mode
Yes
Night mode
Yes
Network
SIM card capability *
Dual SIM
Mobile network generation *
4G
SIM card type *
MicroSIM + NanoSIM
2G standards
GSM
3G standards *
WCDMA
4G standard *
LTE
Wi-Fi *
Yes
Bluetooth *
Yes
Bluetooth version
4.0
Wi-Fi Direct
Yes
Subscription
Subscription type *
No subscription
Ports & interfaces
USB port *
Yes
USB connector type
USB Type-C
Headphone connectivity
3.5 mm
Design
Form factor *
Bar
Product color *
Black, Navy
Performance
Video call
Yes
Flight mode
Yes
Navigation
Assisted GPS (A-GPS)
Yes
GPS (satellite)
Yes
GLONASS
Yes
Electronic compass
Yes
Position location *
Yes
Multimedia
FM radio
Yes
Software
Platform *
Android
Operating system installed *
Android 6.0
App distribution platform
Google Play
Battery
Battery capacity *
2650 mAh
Talk time (3G) *
24 h
Sensors
Proximity sensor
Yes
Accelerometer
Yes
Ambient light sensor
Yes
Orientation sensor
Yes
Weight & dimensions
Width
71,7 mm
Depth
7,95 mm
Height
141,2 mm
Weight *
120 g
Packaging content
Quick start guide
Yes
Warranty card
Yes
Cables included
USB
Other features
Touchscreen
Yes
Source Review comments Score
pcmag.com
Updated:
2019-12-01 10:33:35
More affordable smartphones are usually lacking in robust camera capabilities and the selfie camera is an afterthought at best. With the $168 ZenFone V Live for Verizon, Asus goes out of its way to appeal to the selfie addict on a budget. You get a 13-meg...
Good Affordable, Good selfies, Live-streaming focus...
Bad Some bloatware...
Bottom line The affordable Asus ZenFone V Live for Verizon appeals to the narcissist in all of us by focusing on livestreaming and selfies, putting your own face front and center...
0%
91mobiles.com
Updated:
2019-12-01 10:33:41
The cornerstone (and the name) of the ASUS ZenFone Live comes from the ‘Live' aspect of the phone, which ensures that you can start livestreaming in the easiest and seamless way possible. It also enhances one's face with the beautification levels, which i...
Good Lightweight build, Seamless livestreaming with beautification modes...
Bad Poor camera quality, Average performance, Sub-par battery life, Photos by Raj Rout...
Bottom line As we mentioned in our introduction, it's worth applauding ASUS' foresight of finding new categories and differentiating itself from the competition. However, what's important for any of these niche-focussed smartphones is that they should not only focus...
60%
Brand Image Article code product Stock Price from
ASUS ZenFone 2 Laser ZE500KL-6G306WW 12,7 cm (5") Dual SIM Android 5.0 4G Micro-USB 2 GB 16 GB 2070 mAh Gold ASUS ZenFone 2 Laser ZE500KL-6G306WW 12,7 cm (5") Dual SIM Android 5.0 4G Micro-USB 2 GB 16 GB 2070 mAh Gold
(show image)
90AZ00EA-M03780 ZE500KL-6G306WW 0.00
(excl. VAT)
0 (incl. VAT)
ASUS ZenFone 2 Laser ZE500KL-1K303WW 12,7 cm (5") Dual SIM Android 5.0 4G Micro-USB 2 GB 16 GB 2070 mAh Blue ASUS ZenFone 2 Laser ZE500KL-1K303WW 12,7 cm (5") Dual SIM Android 5.0 4G Micro-USB 2 GB 16 GB 2070 mAh Blue
(show image)
90AZ00E6-M03770 ZE500KL-1K303WW 0.00
(excl. VAT)
0 (incl. VAT)
ASUS ZenFone Go ZB452KG-1A002WW 11,4 cm (4.5") Dual SIM Android 5.1 3G Micro-USB 1 GB 8 GB 2070 mAh Black ASUS ZenFone Go ZB452KG-1A002WW 11,4 cm (4.5") Dual SIM Android 5.1 3G Micro-USB 1 GB 8 GB 2070 mAh Black
(show image)
90AX0141-M00020 ZB452KG-1A002WW 0.00
(excl. VAT)
0 (incl. VAT)
ASUS ZenFone Go ZB452KG-1B003WW 11,4 cm (4.5") Dual SIM Android 5.1 3G Micro-USB 1 GB 8 GB 2070 mAh White ASUS ZenFone Go ZB452KG-1B003WW 11,4 cm (4.5") Dual SIM Android 5.1 3G Micro-USB 1 GB 8 GB 2070 mAh White
(show image)
90AX0142-M00030 ZB452KG-1B003WW 0.00
(excl. VAT)
0 (incl. VAT)
ASUS ZenFone 2 Laser ZE600KL-6j009WW 15,2 cm (6") Dual SIM Android 5.0 4G Micro-USB 2 GB 16 GB 3000 mAh Silver ASUS ZenFone 2 Laser ZE600KL-6j009WW 15,2 cm (6") Dual SIM Android 5.0 4G Micro-USB 2 GB 16 GB 3000 mAh Silver
(show image)
ZE600KL-6J009WW ZE600KL-6j009WW 0.00
(excl. VAT)
0 (incl. VAT)
ASUS ZenFone Go ZB551KL 14 cm (5.5") Dual SIM Android 5.1 4G Micro-USB 2 GB 16 GB 3010 mAh White ASUS ZenFone Go ZB551KL 14 cm (5.5") Dual SIM Android 5.1 4G Micro-USB 2 GB 16 GB 3010 mAh White
(show image)
90AX0132-M00310 ZB551KL 0.00
(excl. VAT)
0 (incl. VAT)
ASUS ZenFone 2 Laser ZE500KL-6J307WW 12,7 cm (5") Dual SIM Android 5.0 4G Micro-USB 2 GB 16 GB 2070 mAh Silver ASUS ZenFone 2 Laser ZE500KL-6J307WW 12,7 cm (5") Dual SIM Android 5.0 4G Micro-USB 2 GB 16 GB 2070 mAh Silver
(show image)
90AZ00EB-M03790 ZE500KL-6J307WW 0.00
(excl. VAT)
0 (incl. VAT)
ASUS ZenFone 2 Deluxe Special Edition ZE551ML-2J762WW smartphone 14 cm (5.5") Dual SIM Android 5.0 4G Micro-USB 4 GB 128 GB 3000 mAh Silver ASUS ZenFone 2 Deluxe Special Edition ZE551ML-2J762WW smartphone 14 cm (5.5") Dual SIM Android 5.0 4G Micro-USB 4 GB 128 GB 3000 mAh Silver
(show image)
ZE551ML-2J762WW ZE551ML-2J762WW 0.00
(excl. VAT)
0 (incl. VAT)
ASUS ZenFone 2 Laser ZE500KL-1F302WW 12,7 cm (5") Dual SIM Android 5.0 4G Micro-USB 2 GB 16 GB Purple ASUS ZenFone 2 Laser ZE500KL-1F302WW 12,7 cm (5") Dual SIM Android 5.0 4G Micro-USB 2 GB 16 GB Purple
(show image)
90AZ00E5-M03040 ZE500KL-1F302WW 0.00
(excl. VAT)
0 (incl. VAT)
ASUS ZenFone 2 Deluxe Special Edition ZE551ML 14 cm (5.5") Dual SIM Android 5.0 4G Micro-USB 4 GB 128 GB 3000 mAh Purple ASUS ZenFone 2 Deluxe Special Edition ZE551ML 14 cm (5.5") Dual SIM Android 5.0 4G Micro-USB 4 GB 128 GB 3000 mAh Purple
(show image)
90AZ00A8-M07580 ZE551ML 0.00
(excl. VAT)
0 (incl. VAT)