location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Area TPUA7006R mobile phone case 11,9 cm (4.7") Cover Pink

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Area Check ‘Area’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TPUA7006R
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TPUA7006R
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8020595495137
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Area: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44521
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:02:01
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Area TPUA7006R mobile phone case 11,9 cm (4.7") Cover Pink
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Cover 11,9 cm (4.7") Apple
  • - Thermoplastic polyurethane (TPU)
  • - Pink
More>>>
Short summary description Area TPUA7006R mobile phone case 11,9 cm (4.7") Cover Pink:
This short summary of the Area TPUA7006R mobile phone case 11,9 cm (4.7") Cover Pink data-sheet is auto-generated and uses the product title and the first six key specs.

Area TPUA7006R, Cover, Apple, iPhone 6, iPhone 6s, 11,9 cm (4.7"), Pink

Long summary description Area TPUA7006R mobile phone case 11,9 cm (4.7") Cover Pink:
This is an auto-generated long summary of Area TPUA7006R mobile phone case 11,9 cm (4.7") Cover Pink based on the first three specs of the first five spec groups.

Area TPUA7006R. Case type: Cover, Brand compatibility: Apple, Compatibility: iPhone 6, iPhone 6s, Maximum screen size: 11,9 cm (4.7"), Surface coloration: Monochromatic, Product color: Pink

Features
Maximum screen size *
11,9 cm (4.7")
Compatibility *
iPhone 6, iPhone 6s
Case type *
Cover
Material *
Thermoplastic polyurethane (TPU)
Product color *
Pink
Surface coloration
Monochromatic
Brand compatibility *
Apple
Packaging data
Screen protector
Yes
Cleaning cloth
Yes
Package width
100 mm
Package depth
15 mm
Package height
175 mm
Package weight
55 g
Brand Image Article code product Stock Price from
Area TPUA1278WT mobile phone case 11,4 cm (4.5") Cover Transparent, White Area TPUA1278WT mobile phone case 11,4 cm (4.5") Cover Transparent, White
(show image)
TPUA1278WT TPUA1278WT 0.00
(excl. VAT)
0 (incl. VAT)
Area TPUA7005ESSP mobile phone case 14 cm (5.5") Cover Pink Area TPUA7005ESSP mobile phone case 14 cm (5.5") Cover Pink
(show image)
TPUA7005ESSP TPUA7005ESSP 0.00
(excl. VAT)
0 (incl. VAT)
Area TPUA7005ESSW mobile phone case 14 cm (5.5") Cover White Area TPUA7005ESSW mobile phone case 14 cm (5.5") Cover White
(show image)
TPUA7005ESSW TPUA7005ESSW 0.00
(excl. VAT)
0 (incl. VAT)
Area CSTUNILGN mobile phone case Holster Blue Area CSTUNILGN mobile phone case Holster Blue
(show image)
CSTUNILGN CSTUNILGN 0.00
(excl. VAT)
0 (incl. VAT)
Area CSTUNILF mobile phone case Holster Purple Area CSTUNILF mobile phone case Holster Purple
(show image)
CSTUNILF CSTUNILF 0.00
(excl. VAT)
0 (incl. VAT)
Area CSTUNILW mobile phone case Holster White Area CSTUNILW mobile phone case Holster White
(show image)
CSTUNILW CSTUNILW 0.00
(excl. VAT)
0 (incl. VAT)
Area TPUA7006W mobile phone case 11,9 cm (4.7") Cover White Area TPUA7006W mobile phone case 11,9 cm (4.7") Cover White
(show image)
TPUA7006W TPUA7006W 0.00
(excl. VAT)
0 (incl. VAT)
Area TPUA7006USA mobile phone case 11,9 cm (4.7") Cover Blue, Red, White Area TPUA7006USA mobile phone case 11,9 cm (4.7") Cover Blue, Red, White
(show image)
TPUA7006USA TPUA7006USA 0.00
(excl. VAT)
0 (incl. VAT)
Area TPUA7006UK mobile phone case 11,9 cm (4.7") Cover Blue, Red, White Area TPUA7006UK mobile phone case 11,9 cm (4.7") Cover Blue, Red, White
(show image)
TPUA7006UK TPUA7006UK 0.00
(excl. VAT)
0 (incl. VAT)
Area TPUA7006LB mobile phone case 11,9 cm (4.7") Cover Blue Area TPUA7006LB mobile phone case 11,9 cm (4.7") Cover Blue
(show image)
TPUA7006LB TPUA7006LB 0.00
(excl. VAT)
0 (incl. VAT)