location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Area Auricolare a filo BICOLOR Headset Wired Ear-hook Black, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Area Check ‘Area’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Auricolare a filo BICOLOR
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BICOLORY
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8020595519734
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Area: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32209
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:12:58
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Area Auricolare a filo BICOLOR Headset Wired Ear-hook Black, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black, Yellow Ear-hook Headset
  • - Wired 3.5 mm connector
  • - Intraaural 20 - 20000 Hz 16 Ω
More>>>
Short summary description Area Auricolare a filo BICOLOR Headset Wired Ear-hook Black, Yellow:
This short summary of the Area Auricolare a filo BICOLOR Headset Wired Ear-hook Black, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Area Auricolare a filo BICOLOR, Wired, 20 - 20000 Hz, Headset, Black, Yellow

Long summary description Area Auricolare a filo BICOLOR Headset Wired Ear-hook Black, Yellow:
This is an auto-generated long summary of Area Auricolare a filo BICOLOR Headset Wired Ear-hook Black, Yellow based on the first three specs of the first five spec groups.

Area Auricolare a filo BICOLOR. Product type: Headset. Connectivity technology: Wired. Headphone frequency: 20 - 20000 Hz. Cable length: 1,2 m, Product color: Black, Yellow

Performance
Product type *
Headset
Wearing style *
Ear-hook
Headset type
Binaural
Product color *
Black, Yellow
Cable length
1,2 m
Ports & interfaces
Connectivity technology *
Wired
3.5 mm connector
Yes
6.35 mm connector
No
USB connectivity
No
Bluetooth
No
Ports & interfaces
RF connectivity
No
Headphones
Ear coupling *
Intraaural
Headphone frequency
20 - 20000 Hz
Impedance
16 Ω
Packaging data
Package width
175 mm
Package depth
100 mm
Package height
20 mm
Package weight
70 g
Other features
2.5 mm connector
No
Brand Image Article code product Stock Price from
Area BTACOOL headphones/headset Wireless Ear-hook Bluetooth Black Area BTACOOL headphones/headset Wireless Ear-hook Bluetooth Black
(show image)
BTACOOL BTACOOL 0.00
(excl. VAT)
0 (incl. VAT)