Apple Mac Pro , 2,5 GHz, Intel Xeon W, 384 GB, DDR4-SDRAM, 8 TB, macOS Monterey
Apple Mac Pro . Processor frequency: 2,5 GHz, Processor family: Intel Xeon W. Internal memory: 384 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2933 MHz. Total storage capacity: 8 TB, Storage media: SSD. Discrete graphics card model: AMD Radeon Pro W6600X. Wi-Fi. Operating system installed: macOS Monterey. Power supply: 1400 W. Chassis type: Tower. Product type: Workstation. Weight: 18 kg. Product color: Stainless steel