Apple logo

Apple Watch SE OLED 40 mm Digital 324 x 394 pixels Touchscreen Beige Wi-Fi GPS (satellite)

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33436
Info modified on:
18 Sept 2024, 18:26:03
Short summary description Apple Watch SE OLED 40 mm Digital 324 x 394 pixels Touchscreen Beige Wi-Fi GPS (satellite):

Apple Watch SE, OLED, Touchscreen, 32 GB, Wi-Fi, GPS (satellite), 26,4 g

Long summary description Apple Watch SE OLED 40 mm Digital 324 x 394 pixels Touchscreen Beige Wi-Fi GPS (satellite):

Apple Watch SE. Display technology: OLED, Display resolution: 324 x 394 pixels, Touchscreen. Flash memory: 32 GB. Wi-Fi. GPS (satellite). Weight: 26,4 g. Waterproof up to: 50 m, Band color: Beige, Band size: S/M. Operating system installed: watchOS 9

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.