location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple iPhone XR 15,5 cm (6.1") Dual SIM iOS 14 4G 64 GB Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
iPhone
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
XR
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iPhone XR
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MH6P3F/A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194252141151 show
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Apple’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10033
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2024 09:36:07
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Apple iPhone XR 15,5 cm (6.1") Dual SIM iOS 14 4G 64 GB Red
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 15,5 cm (6.1") 1792 x 828 pixels
  • - Apple A12
  • - 64 GB
  • - 4G Dual SIM NanoSIM
  • - Wi-Fi 5 (802.11ac) Bluetooth 5.0 Near Field Communication (NFC)
  • - Single camera 12 MP
  • - Lithium-Ion (Li-Ion) Wireless charging
  • - iOS 14
More>>>
Short summary description Apple iPhone XR 15,5 cm (6.1") Dual SIM iOS 14 4G 64 GB Red:
This short summary of the Apple iPhone XR 15,5 cm (6.1") Dual SIM iOS 14 4G 64 GB Red data-sheet is auto-generated and uses the product title and the first six key specs.

Apple iPhone XR, 15,5 cm (6.1"), 1792 x 828 pixels, 64 GB, 12 MP, iOS 14, Red

Long summary description Apple iPhone XR 15,5 cm (6.1") Dual SIM iOS 14 4G 64 GB Red:
This is an auto-generated long summary of Apple iPhone XR 15,5 cm (6.1") Dual SIM iOS 14 4G 64 GB Red based on the first three specs of the first five spec groups.

Apple iPhone XR. Display diagonal: 15,5 cm (6.1"), Display resolution: 1792 x 828 pixels. Processor family: Apple, Processor model: A12. Internal storage capacity: 64 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: iOS 14. Product color: Red. Weight: 194 g