location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple MGR52ZM/A mobile phone case 11,9 cm (4.7") Cover Pink

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MGR52ZM/A
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MGR52ZM/A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888462016285 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30192
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Feb 2020 19:45:09
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Apple MGR52ZM/A mobile phone case 11,9 cm (4.7") Cover Pink
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Cover 11,9 cm (4.7") Apple
  • - Leather
  • - Pink
More>>>
Short summary description Apple MGR52ZM/A mobile phone case 11,9 cm (4.7") Cover Pink:
This short summary of the Apple MGR52ZM/A mobile phone case 11,9 cm (4.7") Cover Pink data-sheet is auto-generated and uses the product title and the first six key specs.

Apple MGR52ZM/A, Cover, Apple, iPhone 6, 11,9 cm (4.7"), Pink

Long summary description Apple MGR52ZM/A mobile phone case 11,9 cm (4.7") Cover Pink:
This is an auto-generated long summary of Apple MGR52ZM/A mobile phone case 11,9 cm (4.7") Cover Pink based on the first three specs of the first five spec groups.

Apple MGR52ZM/A. Case type: Cover, Brand compatibility: Apple, Compatibility: iPhone 6, Maximum screen size: 11,9 cm (4.7"), Product color: Pink

Brand Image Article code product Stock Price from
Apple

Apple MGXU2ZM/A mobile phone case 11,9 cm (4.7") Cover Green
(show image)
MGXU2ZM/A MGXU2ZM/A 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple MGXT2ZM/A mobile phone case 11,9 cm (4.7") Cover Pink
(show image)
MGXT2ZM/A MGXT2ZM/A 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple MGQJ2ZM/A mobile phone case 11,9 cm (4.7") Cover Blue
(show image)
MGQJ2ZM/A MGQJ2ZM/A 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple MGQH2ZM/A mobile phone case 11,9 cm (4.7") Cover Red
(show image)
MGQH2ZM/A MGQH2ZM/A 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple MGQG2ZM/A mobile phone case 11,9 cm (4.7") Cover White
(show image)
MGQG2ZM/A MGQG2ZM/A 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple MGQF2ZM/A mobile phone case 11,9 cm (4.7") Cover Black
(show image)
MGQF2ZM/A MGQF2ZM/A 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple MGR82ZM/A mobile phone case 11,9 cm (4.7") Cover Red
(show image)
MGR82ZM/A MGR82ZM/A 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple MGR62ZM/A mobile phone case 11,9 cm (4.7") Cover Black
(show image)
MGR62ZM/A MGR62ZM/A 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple MGR32ZM/A mobile phone case 11,9 cm (4.7") Cover Blue
(show image)
MGR32ZM/A MGR32ZM/A 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple MGR22ZM/A mobile phone case 11,9 cm (4.7") Cover Brown
(show image)
MGR22ZM/A MGR22ZM/A 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)