location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple iPhone 5c 10,2 cm (4") Single SIM iOS 7 4G 8 GB Green

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
iPhone
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
5c
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iPhone 5c
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MG912KN/A
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Apple’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16892
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Apple iPhone 5c 10,2 cm (4") Single SIM iOS 7 4G 8 GB Green
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 10,2 cm (4") 1136 x 640 pixels
  • - Apple A6
  • - 8 GB
  • - 4G Single SIM NanoSIM
  • - 802.11a, 802.11b, 802.11g Bluetooth 4.0
  • - Single camera 8 MP
  • - Lithium-Ion (Li-Ion)
  • - iOS 7
More>>>
Short summary description Apple iPhone 5c 10,2 cm (4") Single SIM iOS 7 4G 8 GB Green:
This short summary of the Apple iPhone 5c 10,2 cm (4") Single SIM iOS 7 4G 8 GB Green data-sheet is auto-generated and uses the product title and the first six key specs.

Apple iPhone 5c, 10,2 cm (4"), 1136 x 640 pixels, 8 GB, 8 MP, iOS 7, Green

Long summary description Apple iPhone 5c 10,2 cm (4") Single SIM iOS 7 4G 8 GB Green:
This is an auto-generated long summary of Apple iPhone 5c 10,2 cm (4") Single SIM iOS 7 4G 8 GB Green based on the first three specs of the first five spec groups.

Apple iPhone 5c. Display diagonal: 10,2 cm (4"), Display resolution: 1136 x 640 pixels. Processor family: Apple, Processor model: A6. Internal storage capacity: 8 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: iOS 7. Product color: Green. Weight: 132 g

Source Review comments Score
steves-digicams.com
Updated:
2014-05-16 02:39:54
Quick TakeProsMain iSight camera in iPhone 5c is very easy to use8MP of resolution is a nice amount in a smartphone cameraPanorama mode is extremely strong with the 5cImage quality is good with this device's camera versus other smartphonesApple iOS 7 w...
Bottom line By Kyle Schurman While there are a lot of things to like about the Apple iPhone 5c, whether its iSight camera is one of those things will depend on your perspective.This smartphone's camera is a simplistic model that will make it easy to shoot basic ph...
0%
imore.com
Updated:
2014-05-16 02:39:54
Editor's note: The iPhone 5c was released 6 months ago today. Since I've been using the iPhone 5s almost exclusively since then I wanted someone else, someone who's been using the iPhone 5c day in and day out, to write the follow up for Apple's other new...
0%
engadget.com
Updated:
2014-05-16 02:39:54
After weeks of leaks and speculation, the iPhone 5c is finally here. Apple's colorful new lower-cost handset slots below the iPhone 5s flagship and ships with iOS 7. This is the first time the company's launched two new iPhones simultaneously. The 5c repl...
Good Gorgeous design, Beautiful colors and craftsmanship, Global LTE support, Most affordable new iPhone yet...
Bad Last year's internals, Camera stumbles in low light...
Bottom line The iPhone 5c might not be cheap, but it's a gorgeous handset that brings a breath of fresh air to the iPhone lineup. For many people, it might even be a better choice than the iPhone 5s...
87%
newatlas.com
Updated:
2014-05-16 02:39:54
Every year since 2007, Apple has released one new iPhone at a time. But this year marked the company's first foray into multiples, with the colorful iPhone 5c joining Apple's lineup as the flagship iPhone 5s' sidekick. Is a new look reason enough to buy o...
0%
maclife.com
Updated:
2014-05-16 02:39:54
Rather than discount last year’s model with the introduction of the iPhone 5s, Apple opted to replace it—albeit with a gussied-up and slightly tweaked version. Indeed, the iPhone 5c packs nearly all of the same features and internal tech as last year’...
Good Vivid colors finally inject some variety into the iPhone line. All of the great features from the iPhone 5 return with a couple of small enhancements. Offers a less-expensive new Apple handset option.
Bad Price difference isn’t so significant to set it apart from the much-enhanced iPhone 5s. Slippery backing makes a case feel essential. Loses some of the premium allure of an iPhone.
Bottom line The iPhone 5c puts a colorful twist on the excellent phone we know and love, but the price point isn’t appealing enough to shrug off the powerful iPhone 5s. Product iPhone 5c Company Apple Contact www.apple.com Price $99 (16GB) or $199 (32GB) wit...
80%
phonearena.com
Updated:
2014-05-16 02:39:54
Well this should be a familiar comparison! On one side of the ring, we have the almighty Samsung Galaxy S4, the Android smartphone that’s arguably the best that the platform has to offer. And on the other side, we have the refreshed version of the iPho...
0%
notebookcheck.net
Updated:
2014-05-16 02:39:54
Somehow, most investors had expected a bit more on September 10, 2013. Or a little less, as they had hoped that Apple would finally release a truly affordable iPhone within range for the masses in developing markets such as China and India. Well, so much...
Good Great build quality, Wide selection of well attuned accessories, Intuitive, beautiful operating system, Decent camera, Impressively precise GPS module, Low emissions and low power consumption, Still fast enough for all current apps, Great Retina display...
Bad but with a low non-HD resolution, Barely any cheaper than the iPhone 5s, Small phone with a tiny screen size (compared to the competitors), No 64-bit support, Performance levels not quite high-end...
Bottom line Those who have backed away from one of the current iPhones due to their premium price points of 699 to 899 Euros (~$948 to ~$1220) may be glad to hear that the iPhone 5c is at least somewhat more affordable. This may not be enough to gain a strong followi...
90%
isource.com
Updated:
2014-05-16 02:39:55
With two new iPhones on the market, buyers have plenty of questions. Should you upgrade from your iPhone 4 or 4S? What about the iPhone 5? And which of the two new models, the iPhone 5S and iPhone 5C, is the better buy? We've examine each to offer insight...
0%
recombu.com
Updated:
2014-05-16 02:39:55
Apple delivered a one-two punch with this year's iPhone announcement. The iPhone 5S is now king of the castle, but the iPhone 5C is replacing last year's iPhone 5 as the new 2nd tier device. So is it a worthy replacement?If you haven't heard, the 5C is Ap...
Good Beautifully engineered, Elegant UI, Improved 4G support...
Bad Toy-like appearance, Prohibitively expensive, Essentially the iPhone 5...
80%
makeuseof.com
Updated:
2014-05-16 02:39:55
At this year's iPhone event, Apple announced not one, but two new iPhones, a first for the company. In one corner, we had the expected upgrade for the iPhone 5 called the iPhone 5s . In the other corner, we had the heavily rumored iPhone 5c , a more affor...
0%
mobiletechreview.com
Updated:
2014-05-16 02:39:55
twitter: @lisagade) The iPhone 5c is that “other” iPhone that launched on September 20, alongside the flagship iPhone 5s. While the higher end 5s might’ve garnered more attention among the press, the iPhone 5c may end up being the higher volume selle...
Good Attractive, excellent build quality, sharp and colorful display and all the comforts of iOS 7...
Bad A 4" display in 2013 seems so old fashioned. Last year's specs won't ignite as much enthusiasm, nor will it be as future proof as the iPhone 5s...
Bottom line The iPhone 5c is a brilliant product in terms of marketing. It’s the cheaper model without being last year’s model. This is the first time Apple has introduced two iPhones at once, and it was a smart move. The iPhone 5c seems fresh and is fresh thanks...
80%
gearlive.com
Updated:
2014-05-16 02:39:55
The iPhone 5c is Apple's first mid-range iPhone handset to be introduced as a new model alongside a higher-end version. Available in five distinct colors, the device sports last year's internals with a fresh coat of external paint. As such, it's clea...
Bottom line In many ways, the iPhone 5c is the first mass-market iPhone that Apple has released, reaching the perfect synergy between pricing, style, hardware, and software (with the introduction of iOS 7.) It's such a cohesive and affordable device, that we'd recomm...
0%
wired.com
Updated:
2014-05-16 02:39:55
Some people will look at the iPhone 5c and just see an iPhone 5 with a colorful plastic case and a price drop. It's not a device that's going to wow your friends like the iPhone 5s, with its fingerprint scanner and a new camera. And it's true that the iP...
Good Solid construction. Plastic will weather most of your “uh oh” moments. Higher capacity battery. Better LTE support. Updated frontfacing camera for better duckface selfies...
Bad Yearold technology. For 0 more, the iPhone 5s brings the magic. Back of the phone feels a little too slick. Your favorite iPhone 5 case will not fit...
70%
imore.com
Updated:
2014-05-16 02:39:55
I've been hearing about a second iPhone for years. Something that would sit below the flagship line and make Apple even more competitive in the mainstream market. I thought it was going to be purely a less-expensive play . The iPhone equivalent of the iPo...
0%
macworld.com
Updated:
2014-05-16 02:39:55
When a new device comes out, it's only natural to compare it to its immediate predecessor: Does this thing do something new the last thing couldn't do? It's a measuring stick, a way to put the new device into context. And when we're talking iPhones, it's...
Good 1.2megapixel FaceTime camera, Dramatically better performance than iPhone 4 and 4s, Better battery life than previous models...
Bad Colored plastic case may not be to everyone's liking, Not a dramatic change from iPhone 5...
Bottom line When the history of Apple's 2013 iPhone-a-palooza is written, the iPhone 5c will inevitably be viewed as the opening act to the iPhone 5s's headliner. But anyone who chooses the more colorful iPhone will hardly care. The iPhone 5c's compelling mixture of...
80%
phonearena.com
Updated:
2014-05-16 02:39:55
This year is different for Apple, seeing that instead of offering one brand new iPhone, the company in fact decided to bring to market TWO new iPhones. Before, the decision was a bit easier, and at times, a no-brainer decision for some. However, that’s...
0%
Pocketnow.com
Updated:
2014-05-16 02:39:55
For the first time in its history, “the new iPhone” is not a single device. It's a one-two punch comprising the iPhone 5s and the midrange iPhone 5c, the phones separated by a small gap in functionality and a huge gulf in aesthetics. Whereas the “deluxe m...
Good Outstanding user experience overall, Reliable, responsive, beautiful software, Better-than-average camera, Solid screen quality...
Bad ” section above is a sticking point. During the Apple announcement heralding the new iPhones' arrival, we called the 5c an “iPhone 5 in a new casing,” and besides the minor exceptions noted above, that's proven fairly accurate. The 5c is indeed last night...
Bottom line Taking the iPhone 5c in context, that last entry in the “Cons” section above is a sticking point. During the Apple announcement heralding the new iPhones' arrival, we called the 5c an “ iPhone 5 in a new casing ,” and besides the minor exceptions noted...
84%
mashable.com
Updated:
2014-05-16 02:39:55
When Apple first unveiled the iPhone 5C , we joked in the Mashable office that we should just take our old iPhone 5 review , do a find and replace, and present it as our iPhone 5C review.We'd never do that, of course (not without proofreading, at least)...
Good It's an iPhone! For (sort of) cheap!, Friendly design, Excellent battery life...
Bad It's (sort of) last year's iPhone, The Swisscheese case is lame...
Bottom line When Apple first unveiled the iPhone 5C, we joked in the Mashable office that we should just take our old iPhone 5 review, do a find and replace, and present it as our iPhone 5C review.We'd never do that, of course (not without proofreading, at least). Bu...
0%
phonescoop.com
Updated:
2014-05-16 02:39:55
For the first time, Apple is offering two distinct new iPhones. The 5c is the lesser of the two new smartphones from Apple, but don't let the plastic exterior fool you. The 5c is nearly as capable a device as the 5s despite the more colorful exterior. Th...
Bottom line The Apple iPhone 5c is a solid performer, but it presents a bit of a conundrum to consumers. The major differences between the 5s and the 5c are the shell, processor, camera, and fingerprint sensor. Apple priced the 5s at $100 more than the 5c thanks to i...
70%
phonearena.com
Updated:
2014-05-16 02:39:55
Normally, the introduction of a new iPhone means that the old model will be getting a price cut that would validate it as a mid-range smartphone – a strategy we’ve been seeing Apple using the last couple of years with its iPhones. This time around, how...
Good Color variety with its design, Solid build quality for a plastic phone, Snappy performance...
Bad No 64GB option...
Bottom line You could spend $200 to pick up that powerhouse in the Apple iPhone 5s (on contract), but if you’re content about using a GOOD performing smartphone that rivals some of the other flagship devices out there, while paying half as much out of your pocket...
0%
mobilephonereviewss.com
Updated:
2014-05-16 02:39:55
Let's talk about what's different: the polycarbonate casing. I personally think it looks and feels really cool, and it's refreshing to see a new design after 4 iterations of what's basically the same (albeit lovely) Leica inspired iPhone 4/4s/5/5s metal c...
0%
Laptopmag.com
Updated:
2014-05-16 02:39:55
Apple's iPhone just got a splash of color. While it has the same internal components as last year's iPhone 5, the new iPhone 5c comes wrapped in a brightly colored plastic shell. Available for $99 in one of five bold hues, the 5c also runs iOS 7, Apple's...
Good Colorful, plastic design feels sturdy, Bright display, Excellent camera, Well-designed OS with timesaving features...
Bad Storage not expandable, Small screen...
Bottom line Apple's iPhone 5c features a colorful case and operating system, along with a solid camera, making it a compelling sub-$100 smartphone...
80%
techreviewsource.com
Updated:
2014-05-16 02:39:55
If you think you know the new Apple iPhone 5c ($99 for 16GB/$199 for 32GB with contract), you do. It's the guts of the iPhone 5 wrapped in a colorful enclosure, with a new front-facing camera and battery. That's basically it. Still, the iPhone 5c marks th...
Good Bright and cheerful new colors. Solid value. iPhone 5 internals are still solid. Stronger RF reception than iPhone 5. iOS 7 is a dramatic upgrade.
Bad That 4inch screen is starting to feel small. No significant new hardware features...
Bottom line The colorful, plastic iPhone 5c is a welcome upgrade for existing iPhone 4 and 4S owners, and a great introduction to Apple's awesome app platform at a nice price. It's the best $99 phone you'll find on Verizon Wireless, but otherwise, there's not much n...
80%
pcmag.com
Updated:
2014-05-16 02:39:55
If you think you know the new Apple iPhone 5c ($99 for 16GB/$199 for 32GB with contract), you do. It's the guts of the iPhone 5 wrapped in a colorful enclosure, with a new front-facing camera and battery. That's basically it. Still, the iPhone 5c marks th...
Good Bright and cheerful new colors. Solid value. iPhone 5 internals are still solid. Stronger RF reception than iPhone 5. iOS 7 is a dramatic upgrade.
Bad That 4-inch screen is starting to feel small. No significant new hardware features...
Bottom line The colorful, plastic iPhone 5c is a welcome upgrade for existing iPhone 4 and 4S owners, and a great introduction to Apple's awesome app platform at a nice price. It's the best $99 phone you'll find on Verizon Wireless, but otherwise, there's not much n...
80%
theverge.com
Updated:
2014-05-16 02:39:55
That, more than anything, is the message of the iPhone 5C. In previous years, the arrival of a new iPhone was accompanied by the low-key repositioning of the previous model at a lower price tier — a strategy that allowed Apple to sell $99 iPhones, but did...
Good Look at all the colors, iPhone 5 internals still solid, Great camera...
Bad Not as nice as the iPhone 5, iOS 7 still needs polish...
85%
slashgear.com
Updated:
2014-05-16 02:39:55
Could the iPhone 5c be the most misunderstood iPhone so far? From early whispers of a budget model for emerging markets, though chatter of a new entry-level phone, the iPhone 5c in fact slots right in the middle of Apple’s range, relegating last year’s...
Bottom line For a long time, we expected the 5c to stand for “cheap”. In actual fact, it’s “cheerful”; the iPhone 5c brings a welcome blast of playfulness to Apple’s line-up, and with the five bright colors on offer (not to mention the affordable cases) we can ea...
0%
anandtech.com
Updated:
2014-05-16 02:39:55
For years now Apple has followed a rather intelligent waterfall of its products down the pricing stack. With the arrival of every new iPhone, the previous generation gets a $100 discount from its on-contract price, and the generation before that one is of...
Bottom line The iPhone 5c is a well built device. For all intents and purposes it is a perfect replacement for the iPhone 5. If you were planning on buying a cost reduced iPhone 5 once the 5s came out, the iPhone 5c should have no problems filling that role. Its perf...
0%
techcrunch.com
Updated:
2014-05-16 02:39:55
Apple's iPhone release schedule has been predictable in the past when it comes to number of devices: each year, a single new smartphone. For 2013, that's changed with the iPhone 5c, as for the first time Apple has eschewed simply bumping down the outgoing...
0%
isource.com
Updated:
2014-05-16 02:39:55
It's official: iPhone 5C orders have begun.I just pre-ordered a blue iPhone 5C which you'll be seeing in our upcoming reviews of these new Apple devices. Did you pre-order? If so, head on over to our iPhone forums , check out our Official “I pre-ordered t...
0%
techworld.com
Updated:
2014-05-16 02:39:55
Because we haven't yet had the chance to properly test the iPhone 5S and iPhone 5C, we're basing this article purely on specs. We'll update the review as we do more testing.This we can cover off easily. The price for the iPhone 5S is as follows: the 16GB...
0%
about.com
Updated:
2014-07-19 11:06:03
The Apple iPhone 5c smartphone camera isn't going to provide any high-end features versus other cameras in smartphones. This camera has an average resolution and shoots average-quality photos when compared to other smartphone cameras.Those who love Apple...
Bottom line The Apple iPhone 5c smartphone camera isn't going to provide any high-end features versus other cameras in smartphones. This camera has an average resolution and shoots average-quality photos when compared to other smartphone cameras.Those who love Apple...
50%
ilounge.com
Updated:
2014-07-20 05:34:14
Since 2007, iLounge has independently tested every iPhone model, annually purchasing multiple phones, conducting numerous and time-consuming tests, and bringing together the sometimes differing opinions of our team of editors. There have been some memorab...
Good A more affordable version of 2012's iPhone 5, still packing a 4” screen, LTE cellular support, and two very good cameras, with modestly improved lowlight performance on the front camera. Features slightly improved headphone port audio, and still solid iOS...
Bad Plastic shells are a major downgrade from both iPhone 5's metal casing and earlier plastic enclosures developed for the iPhone 3GS, with mostly stale color options, and no trace of metallic sparkle. Realworld battery performance continues to fall below Ap...
Bottom line In an alternate reality, the iPhone 5 would have followed past Apple precedent, dropping in price to $99 while a markedly more powerful iPhone 5S debuted at $199, $299, and $399 price points. Under that scenario, the iPhone 5c either wouldn’t have existed...
80%
bgr.com
Updated:
2014-08-02 05:44:13
Apple took the wind out of a lot of sails when it unveiled the iPhone 5c earlier this month. It's not that the device itself was disappointing — quite the contrary, in fact. Apple's new iPhone 5c is exactly what we were expecting it to be after months of...
0%
technobuffalo.com
Updated:
2014-08-05 01:50:41
The iPhone 5c is an easy device to write off. Essentially a repackaged iPhone 5, Apple’s cheaper and more colorful handset ditches metal for plastic, subtlety for pop. If ever there was an Apple product that was designed to be seen, this would be it—and t...
Bottom line Many people are hung up on the 5c being an iPhone 5 “with a case” like it's a bad thing. Maybe if you want the latest specs in a huge device, it is. Maybe. There's no denying the 5c is behind many top Android devices, but looking at it so narrowly complet...
80%
arstechnica.com
Updated:
2014-12-15 04:41:54
For several years now, Apple has sold three iPhones at once. There's the flagship, which has the fastest internals and shiny new hardware features like fingerprint sensors and Siri. There's the free-with-contract value option, the two-year-old phone that...
Good The iPhone 5's hardware has aged pretty well, and even without internal changes the 5C is competitive with similarly priced offerings from other companies, The plastic bodies are very sturdy and add character, Camera is still pretty good overall, though l...
Bad Phone's speaker is noticeably muffled-sounding compared to the 5 and 5S, Some will find the plastic body a downgrade from the original iPhone 5's aluminum one...
0%
imore.com
Updated:
2014-12-26 07:43:54
Three months ago Apple, for the first time ever, released not one but two new iPhones in the same year - the forward thinking iPhone 5s and the fun and friendly iPhone 5c . Both were variants on last year's iPhone 5 . The 5s kept the same design but added...
0%
imore.com
Updated:
2014-12-26 07:43:55
Just when you thought the iPhone 5c would be internally, atomically the same as last year's iPhone 5 , Apple went and gave it the same FaceTime HD camera boost as the new, flagship iPhone 5s . That means bigger pixels and a back illuminated sensor (BSI) t...
0%
imore.com
Updated:
2014-12-31 08:37:58
The iPhone 5s and iPhone 5c launched a month ago today, and that means we've had just over 4 weeks to put them through their paces and evolve our first impressions. So, was the iPhone 5s a forward looking upgrade, is the iPhone 5c a popular alternative? O...
0%
techworld.com
Updated:
2015-01-27 07:13:23
As per the rumours, Apple announced the iPhone 5C, it's new alternative and cheaper smartphone. So what's the difference between it and the now old iPhone 5? We take a look in our iPhone 5C vs iPhone 5 comparison review.On the whole, the iPhone 5C can be...
0%
toptenreviews.com
Updated:
2015-04-26 12:52:21
The Apple iPhone 5c is a midrange iPhone with some limited functions and plastic parts. While the operating system and basic functions are Apple's proprietary options, the midrange smartphone has 8GB of storage, a polycarbonate-over-steel body and an 8 me...
0%
zdnet.com
Updated:
2015-04-29 10:41:33
If you're an existing iPhone user and weren't tempted by the iPhone 5, then the colourful 5c is worth considering as an upgrade...
Good Excellent 4inch Retina display, Solid build quality, Available in a range of colours, Good battery life...
Bad Relatively expensive for a midrange smartphone, Similar specifications to the iPhone 5...
75%
gizmochina.com
Updated:
2015-06-13 08:56:11
Home Review Camera Shot Comparison: Smartisan T1vs Oneplus One vs Vivo Xshot vs iPhone5c Review Camera Shot Comparison: Smartisan T1vs Oneplus One vs Vivo Xshot vs iPhone5c By Frank Tu - Aug 27, 2014 1330 4 SHARE Facebook Twitter 1/10   Photography Compar...
0%
goodhousekeeping.com
Updated:
2015-06-27 11:00:37
The iPhone 5c doesn't offer much improvement over the previous generation iPhone. However, the 5c's reduced price point is the draw here. At $99 under contract, the iPhone 5c is the cheapest newly released offering from Apple to date.The iPhone 5c is near...
Good Easy to type on, Very portable, Easy to read on, Easy to navigate, Good speaker quality...
Bad Subpar battery life, Subpar camera quality, Subpar performance — same hardware as the iPhone 5...
Bottom line If you're looking to get a current generation iPhone at a competitive price, this is the phone for you...
70%
lifewire.com
Updated:
2017-05-06 02:32:42
The most obvious thing that sets the 5C apart from the 5 (or from the iPhone 5S, which was introduced at the same time as the 5C) is its back. Unlike any previous model of iPhone, the 5C comes in multiple colors: white, pink, yellow, blue, and green. Thes...
Good Amazing display, Great speed, Fantastic camera...
Bad Pricey, Glass back can easily shatter...
Bottom line Last year's iPhone 5 was a very good phone. The 5C, being only slightly different, is also a very good phone. The camera is a huge difference, and the fact that the 5C tops out at 32GB while the 5S goes to 64GB will matter to many users. But if you're loo...
0%
phandroid.com
Updated:
2017-12-01 08:58:02
Apple has finally officially announced the iPhone 5C , the company's first iPhone that departs from the typical “ultra premium” look and feel that they've prided themselves on since the launch of the first one. The device's claim to fame is obviously its...
0%
Country Distributor
Norway 1 distributor(s)