Apple logo

Apple iPhone 5c 10,2 cm (4") Single SIM iOS 7 4G 32 GB Blue

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37294
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Apple iPhone 5c 10,2 cm (4") Single SIM iOS 7 4G 32 GB Blue:

Apple iPhone 5c, 10,2 cm (4"), 1136 x 640 pixels, 32 GB, 8 MP, iOS 7, Blue

Long summary description Apple iPhone 5c 10,2 cm (4") Single SIM iOS 7 4G 32 GB Blue:

Apple iPhone 5c. Display diagonal: 10,2 cm (4"), Display resolution: 1136 x 640 pixels. Processor family: Apple, Processor model: A6. Internal storage capacity: 32 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: iOS 7. Product color: Blue. Weight: 132 g

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.