Apple logo

Apple iPhone 5s 10,2 cm (4") Single SIM iOS 7 4G 1 GB 16 GB 1570 mAh Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21672
Info modified on:
14 Mar 2024, 19:09:12
Short summary description Apple iPhone 5s 10,2 cm (4") Single SIM iOS 7 4G 1 GB 16 GB 1570 mAh Silver:

Apple iPhone 5s, 10,2 cm (4"), 1 GB, 16 GB, 8 MP, iOS 7, Silver

Long summary description Apple iPhone 5s 10,2 cm (4") Single SIM iOS 7 4G 1 GB 16 GB 1570 mAh Silver:

Apple iPhone 5s. Display diagonal: 10,2 cm (4"), Display resolution: 1136 x 640 pixels. Processor frequency: 1,3 GHz, Processor family: Apple, Processor model: A7. RAM capacity: 1 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: iOS 7. Battery capacity: 1570 mAh. Product color: Silver. Weight: 112 g

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.