Apple logo

Apple TV Black Wi-Fi Ethernet LAN

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36318
Info modified on:
14 Mar 2024, 18:07:05
Short summary description Apple TV Black Wi-Fi Ethernet LAN:

Apple TV, H.264, M-JPEG, MPEG4, AAC, AIFF, HE-AAC, MP3, WAV, GIF, JPG, TIF, 802.11a, 802.11b, 802.11g, 10,100 Mbit/s, Black

Long summary description Apple TV Black Wi-Fi Ethernet LAN:

Apple TV. Video formats supported: H.264, M-JPEG, MPEG4, Audio formats supported: AAC, AIFF, HE-AAC, MP3, WAV, Image formats supported: GIF, JPG, TIF. Wi-Fi standards: 802.11a, 802.11b, 802.11g, Ethernet LAN data rates: 10,100 Mbit/s. Product color: Black, Maximum video resolution: 1920 x 1080 pixels, Frame rate: 30 fps. Width: 98 mm, Depth: 98 mm, Height: 23 mm

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.