Apple logo

Apple iPhone 4 8,89 cm (3.5") Single SIM 3G 16 GB Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74538
Info modified on:
14 Mar 2024, 18:58:22
Short summary description Apple iPhone 4 8,89 cm (3.5") Single SIM 3G 16 GB Black:

Apple iPhone 4, 8,89 cm (3.5"), 960 x 640 pixels, 16 GB, 5 MP, Black

Long summary description Apple iPhone 4 8,89 cm (3.5") Single SIM 3G 16 GB Black:

Apple iPhone 4. Display diagonal: 8,89 cm (3.5"), Display resolution: 960 x 640 pixels. Internal storage capacity: 16 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Product color: Black. Weight: 137 g

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.