Apple logo

Apple 24" LED Cinema computer monitor 61 cm (24") 1920 x 1200 pixels

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70003
Info modified on:
14 Oct 2022, 18:28:23
Short summary description Apple 24" LED Cinema computer monitor 61 cm (24") 1920 x 1200 pixels:

Apple 24" LED Cinema, 61 cm (24"), 1920 x 1200 pixels, 14 ms

Long summary description Apple 24" LED Cinema computer monitor 61 cm (24") 1920 x 1200 pixels:

Apple 24" LED Cinema. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1200 pixels, Response time: 14 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). USB hub version: 2.0

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.