location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC XBP48RM1U2-LI UPS battery Lithium-Ion (Li-Ion) 48 V

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XBP48RM1U2-LI
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XBP48RM1U2-LI show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304343516 show
Category:
A UPS battery is an 'Uninterruptible power supply', which is electrical apparatus that provides emergency power to a load when the input power source, typically mains power, fails. The on-battery runtime of most uninterruptible power sources is relatively short (only a few minutes) but sufficient to start a standby power source or properly shut down the protected equipment. A UPS is typically used to protect hardware such as computers, data centers, telecommunication equipment or other electrical equipment where an unexpected power disruption could cause injuries, fatalities, serious business disruption or data loss.
UPS Batteries Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 194991
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 02:19:11
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points APC XBP48RM1U2-LI UPS battery Lithium-Ion (Li-Ion) 48 V
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black
  • - Lithium-Ion (Li-Ion)
  • - 48 V
  • - 600 Wh
  • - 1 pc(s)
More>>>
Short summary description APC XBP48RM1U2-LI UPS battery Lithium-Ion (Li-Ion) 48 V:
This short summary of the APC XBP48RM1U2-LI UPS battery Lithium-Ion (Li-Ion) 48 V data-sheet is auto-generated and uses the product title and the first six key specs.

APC XBP48RM1U2-LI, Lithium-Ion (Li-Ion), 48 V, 1 pc(s), Black, 600 Wh, 10 year(s)

Long summary description APC XBP48RM1U2-LI UPS battery Lithium-Ion (Li-Ion) 48 V:
This is an auto-generated long summary of APC XBP48RM1U2-LI UPS battery Lithium-Ion (Li-Ion) 48 V based on the first three specs of the first five spec groups.

APC XBP48RM1U2-LI. Battery technology: Lithium-Ion (Li-Ion), Battery voltage: 48 V, Number of batteries included: 1 pc(s). Weight: 12 kg, Width: 432 mm, Height: 44 mm

Features
Product color
Black
Battery technology *
Lithium-Ion (Li-Ion)
Battery voltage *
48 V
Battery capacity
600 Wh
Number of batteries included *
1 pc(s)
Battery life
10 year(s)
Hot-swap battery
Yes
Certification
CE
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Weight & dimensions
Weight
12 kg
Weight & dimensions
Width
432 mm
Height
44 mm
Depth
536 mm
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 45 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Non-operating altitude
0 - 15000 m
Logistics data
Harmonized System (HS) code
85044095
Country Distributor
Nederland 6 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 6 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Danmark 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)