location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC SY125K250D uninterruptible power supply (UPS) 125 kVA 125000 W 2 AC outlet(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SY125K250D
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SY125K250D show
Show alternative article codes used in the online market place
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10073
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Mar 2024 08:11:04
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points APC SY125K250D uninterruptible power supply (UPS) 125 kVA 125000 W 2 AC outlet(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 125 kVA 125000 W
  • - 2 AC outlet(s)
  • - Sealed Lead Acid (VRLA)
  • - Tower Black
More>>>
Short summary description APC SY125K250D uninterruptible power supply (UPS) 125 kVA 125000 W 2 AC outlet(s):
This short summary of the APC SY125K250D uninterruptible power supply (UPS) 125 kVA 125000 W 2 AC outlet(s) data-sheet is auto-generated and uses the product title and the first six key specs.

APC SY125K250D, 125 kVA, 125000 W, 96%, 54 dB, 2 AC outlet(s), Sealed Lead Acid (VRLA)

Long summary description APC SY125K250D uninterruptible power supply (UPS) 125 kVA 125000 W 2 AC outlet(s):
This is an auto-generated long summary of APC SY125K250D uninterruptible power supply (UPS) 125 kVA 125000 W 2 AC outlet(s) based on the first three specs of the first five spec groups.

APC SY125K250D. Output power capacity: 125 kVA, Output power: 125000 W, Efficiency: 96%. AC outlets quantity: 2 AC outlet(s). Battery technology: Sealed Lead Acid (VRLA), Battery recharge time: 3,50 h. Form factor: Tower, Product color: Black, Certification: cUL,CE,EN 50091-1,EN/IEC 62040-3,EN/IEC 62040-1-1,FCC Part 15 Class A,UL,VFI-SS-111. Width: 2350 mm, Depth: 1070 mm, Height: 1991 mm

Features
Output power capacity *
125 kVA
Output power *
125000 W
Efficiency
96%
Noise level
54 dB
Ports & interfaces
AC outlets quantity
2 AC outlet(s)
Battery
Battery technology
Sealed Lead Acid (VRLA)
Battery recharge time
3,50 h
Hot-swap battery
Yes
Design
Form factor *
Tower
Product color *
Black
Certification
cUL,CE,EN 50091-1,EN/IEC 62040-3,EN/IEC 62040-1-1,FCC Part 15 Class A,UL,VFI-SS-111
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 40 °C
Operational conditions
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 999,9 m
Non-operating altitude
0 - 15000 m
Weight & dimensions
Width
2350 mm
Depth
1070 mm
Height
1991 mm
Other features
Battery type
VRLA
Interface
Parallel
Output connections
1x Hard Wire 4-wire (3PH + G) 1x Hard Wire 5-wire (3PH + N + G)
Input connection type
Hard Wire 4-wire (3PH + G), Hard Wire 5-wire (3PH + N + G)
Nominal output voltage
400 V
Nominal input voltage
400-480 V
Country Distributor
Deutschland 2 distributor(s)
New Zealand 1 distributor(s)