APC logo

APC SRVL3KRILRK uninterruptible power supply (UPS) Double-conversion (Online) 3 kVA 2700 W 7 AC outlet(s)

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92233
Info modified on:
15 Oct 2024, 18:52:15
Short summary description APC SRVL3KRILRK uninterruptible power supply (UPS) Double-conversion (Online) 3 kVA 2700 W 7 AC outlet(s):

APC SRVL3KRILRK, Double-conversion (Online), 3 kVA, 2700 W, Sine, 110 V, 300 V

Long summary description APC SRVL3KRILRK uninterruptible power supply (UPS) Double-conversion (Online) 3 kVA 2700 W 7 AC outlet(s):

APC SRVL3KRILRK. UPS topology: Double-conversion (Online), Output power capacity: 3 kVA, Output power: 2700 W. AC outlet types: C13 coupler, C19 coupler, Power plug: C20 coupler, AC outlets quantity: 7 AC outlet(s). Battery technology: Lithium-Ion (Li-Ion), Battery voltage: 48 V, Typical backup time at full load: 45 min. Form factor: Rackmount/Tower, Product color: Black, Rack capacity: 4U. Width: 438 mm, Depth: 616 mm, Height: 172 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.