APC logo

APC 6ft SCSI cable 1,83 m

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45681
Info modified on:
07 Mar 2024, 15:34:52
Short summary description APC 6ft SCSI cable 1,83 m:

APC SCSI Cable 6ft, 1,83 m, UltraHighDensity68, MicroD68, 178 mm, 25 mm, 330 mm, 440 g

Long summary description APC 6ft SCSI cable 1,83 m:

APC SCSI Cable 6ft. Cable length: 1,83 m, Connector(s): UltraHighDensity68, MicroD68. Width: 178 mm, Depth: 25 mm, Height: 330 mm

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.