location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Amped Wireless R20000G wireless router Gigabit Ethernet Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Amped Wireless Check ‘Amped Wireless’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
R20000G
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
R20000G
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Amped Wireless: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26494
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Nov 2022 09:11:56
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Amped Wireless R20000G wireless router Gigabit Ethernet Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black
  • - Wi-Fi 4 (802.11n) 300 Mbit/s
  • - Gigabit Ethernet
  • - Ethernet WAN
  • - Ethernet LAN (RJ-45) ports: 4
  • - Web-based management Quality of Service (QoS) support
More>>>
Short summary description Amped Wireless R20000G wireless router Gigabit Ethernet Black:
This short summary of the Amped Wireless R20000G wireless router Gigabit Ethernet Black data-sheet is auto-generated and uses the product title and the first six key specs.

Amped Wireless R20000G, Wi-Fi 4 (802.11n), Ethernet LAN, Black

Long summary description Amped Wireless R20000G wireless router Gigabit Ethernet Black:
This is an auto-generated long summary of Amped Wireless R20000G wireless router Gigabit Ethernet Black based on the first three specs of the first five spec groups.

Amped Wireless R20000G. Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 300 Mbit/s, Wi-Fi standards: 802.11a, 802.11b, 802.11g. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Security algorithms: WEP, WPA, WPA2, WPS. Product color: Black. Cables included: LAN (RJ-45)

Source Review comments Score
legitreviews.com
Updated:
2014-11-23 05:17:10
Earlier this summer Amped Wireless announced plans for a new high powered Dual-Band router, the R20000G High Power Dual Band Router. The R20000G is designed for homes and business by allowing simultaneous dual band Wi-Fi to users with a reported co...
Bottom line Overall the Amped Wireless R200000G High Power Dual Band Router is a great router with tons of features, a nice looking GUI, and solid wireless speeds. While Amped Wireless is marketing R200000G as an “Extended Range” device, we didn’t experience a...
0%
3dGameMan.com
Updated:
2014-11-23 05:17:13
Video Review: The Amped Wireless R20000G Router is outstanding in every respect. It will reach where other routers won't because of the power high gain antennas, capable of 2.4GHz & 5GHz simultaneously, gigabit lans ports & USB port. Perfect for larg...
0%
Laptopmag.com
Updated:
2014-11-23 05:17:13
FOLLOW US SHARE The concept of a fast router that stretches to every inch of your home or office means you can situate a laptop in a corner room and still expect a laptop or a gaming console to connect from your downstairs conference room or office. Wi...
Good Quick setup; Good performance at longer distances; USB port for adding storage devices...
Bad Setup requires reboots; Plain design;...
Bottom line Amped Wireless' High Power Wireless-N 600mW Gigabit Dual Band Router R20000G delivers whole-house coverage.
70%
pcmag.com
Updated:
2014-11-23 05:17:13
The Amped Wireless High Power Wireless-N 600mW Gigabit Dual Band Router (R20000G) is a dual-band 802.11n router from a relatively young company in the networking space, Amped Wireless. The company's focus is more on range than with throughput speeds. Rang...
Good Good range when paired with company's USB adapter. Advanced feature set and interface. Good setup. Excellent documentation.
Bad Runs warm to touch. Expensive. No printer support with USB port. Throughput and range without company's adapter below newer dual-band routers on the market. No native IPv6 support...
Bottom line The R2000G offers a good setup process, some advanced capabilities and decent throughput. Still, the $179.99 price is hard to justify when you can get dual-bands that can support 450 Mbps on both bands for nearly the same price...
60%
pcper.com
Updated:
2015-05-31 09:46:24
Continuing with our networking adapter and router reviews, today we have a pair of devices on tap from a relative newcomer to the home and office networking field, Amped Wireless. Founded in 2007, they began selling Wi-Fi products in 2010. In thos...
0%