location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

AKG C 414 XLS microphone Grey, Silver Mobile phone/smartphone microphone

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AKG Check ‘AKG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C 414 XLS
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C 414 XLS show
Show alternative article codes used in the online market place
Category:
Instrument for converting sound waves into electrical energy variations which may then be amplified, transmitted, or recorded.
Microphones Check ‘AKG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AKG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5227
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jan 2024 08:46:54
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points AKG C 414 XLS microphone Grey, Silver Mobile phone/smartphone microphone
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Mobile phone/smartphone microphone 20 - 20000 Hz 2200 Ω
  • - Wired
  • - Grey, Silver
More>>>
Short summary description AKG C 414 XLS microphone Grey, Silver Mobile phone/smartphone microphone:
This short summary of the AKG C 414 XLS microphone Grey, Silver Mobile phone/smartphone microphone data-sheet is auto-generated and uses the product title and the first six key specs.

AKG C 414 XLS, Mobile phone/smartphone microphone, 20 - 20000 Hz, 2200 Ω, Wired, Grey, Silver, 88 dB

Long summary description AKG C 414 XLS microphone Grey, Silver Mobile phone/smartphone microphone:
This is an auto-generated long summary of AKG C 414 XLS microphone Grey, Silver Mobile phone/smartphone microphone based on the first three specs of the first five spec groups.

AKG C 414 XLS. Type: Mobile phone/smartphone microphone, Microphone frequency: 20 - 20000 Hz, Microphone input impedance: 2200 Ω. Connectivity technology: Wired. Product color: Grey, Silver. Line-out Signal-to-Noise Ratio (SNR): 88 dB. Operating voltage: 44 V, Power consumption: 4,5 mA

Country Distributor
United Kingdom 1 distributor(s)