Adj 400-00005, 24,6 cm (9.7"), 1024 x 768 pixels, 8 GB, 1 GB, Android, Black, Silver
Adj 400-00005. Display diagonal: 24,6 cm (9.7"), Display resolution: 1024 x 768 pixels. Internal storage capacity: 8 GB. Processor frequency: 1 GHz, Processor family: Allwinner, Processor model: A31S. Internal memory: 1 GB. Rear camera resolution (numeric): 2 MP, Rear camera type: Single camera, Front camera resolution (numeric): 0,3 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 638,7 g. Operating system installed: Android. Product color: Black, Silver