Adidas CF4440, T-shirt, Adult, Female, Yellow, Pattern, S
Adidas CF4440. Shirt/top type: T-shirt, Consumer life stage: Adult, Gender: Female. Material: Polyester. Care information: Machine wash 40 °C, Washing instruction: Coloured wash (40°C). Best uses: Fitness