More>>>
Short summary description AdHoc TE57 tea strainer Silicone, Stainless steel Black, Stainless steel:
This short summary of the AdHoc TE57 tea strainer Silicone, Stainless steel Black, Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.
AdHoc TE57, Silicone, Stainless steel, Black, Stainless steel, 50 mm
Long summary description AdHoc TE57 tea strainer Silicone, Stainless steel Black, Stainless steel:
This is an auto-generated long summary of AdHoc TE57 tea strainer Silicone, Stainless steel Black, Stainless steel based on the first three specs of the first five spec groups.
AdHoc TE57. Material: Silicone, Stainless steel, Product color: Black, Stainless steel. Width: 50 mm