Acer logo

Acer Essential V236HL Cbd computer monitor 58,4 cm (23") 1920 x 1080 pixels Full HD Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91305
Info modified on:
14 Mar 2024, 19:32:03
Short summary description Acer Essential V236HL Cbd computer monitor 58,4 cm (23") 1920 x 1080 pixels Full HD Black:

Acer Essential V236HL Cbd, 58,4 cm (23"), 1920 x 1080 pixels, Full HD, LCD, 5 ms, Black

Long summary description Acer Essential V236HL Cbd computer monitor 58,4 cm (23") 1920 x 1080 pixels Full HD Black:

Acer Essential V236HL Cbd. Display diagonal: 58,4 cm (23"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting, Height adjustment. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.