Acer logo

Acer Nitro KG2 KG272 LED display 68,6 cm (27") 1920 x 1080 pixels Full HD LCD Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20283
Info modified on:
14 Mar 2025, 19:39:33
Short summary description Acer Nitro KG2 KG272 LED display 68,6 cm (27") 1920 x 1080 pixels Full HD LCD Black:

Acer Nitro KG2 KG272, 68,6 cm (27"), 1920 x 1080 pixels, Full HD, LCD, 2 ms, Black

Long summary description Acer Nitro KG2 KG272 LED display 68,6 cm (27") 1920 x 1080 pixels Full HD LCD Black:

Acer Nitro KG2 KG272. Display diagonal: 68,6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 2 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.