location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Altos G530 server Tower Intel® Xeon® 3 GHz 0,5 GB DDR2-SDRAM 610 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Altos
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
G530
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Altos G530
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TT.G53I0.010
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63868
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Altos G530 server Tower Intel® Xeon® 3 GHz 0,5 GB DDR2-SDRAM 610 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Xeon® 3 GHz
  • - 0,5 GB DDR2-SDRAM
  • - DVD-ROM
  • - Tower 610 W
More>>>
Short summary description Acer Altos G530 server Tower Intel® Xeon® 3 GHz 0,5 GB DDR2-SDRAM 610 W:
This short summary of the Acer Altos G530 server Tower Intel® Xeon® 3 GHz 0,5 GB DDR2-SDRAM 610 W data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Altos G530, 3 GHz, 0,5 GB, DDR2-SDRAM, DVD-ROM, 610 W, Tower

Long summary description Acer Altos G530 server Tower Intel® Xeon® 3 GHz 0,5 GB DDR2-SDRAM 610 W:
This is an auto-generated long summary of Acer Altos G530 server Tower Intel® Xeon® 3 GHz 0,5 GB DDR2-SDRAM 610 W based on the first three specs of the first five spec groups.

Acer Altos G530. Processor family: Intel® Xeon®, Processor frequency: 3 GHz. Internal memory: 0,5 GB, Internal memory type: DDR2-SDRAM. Optical drive type: DVD-ROM. Power supply: 610 W. Chassis type: Tower

Processor
Processor family *
Intel® Xeon®
Processor frequency *
3 GHz
Processor cache
2 MB
Processor cache type
L2
Maximum number of SMP processors
2
Processor front side bus
800 MHz
Memory
Internal memory *
0,5 GB
Internal memory type *
DDR2-SDRAM
Maximum internal memory *
8 GB
Storage
RAID levels
1
Optical drive type *
DVD-ROM
Network
Networking features
Ethernet/Fast Ethernet/Gigabit Ethernet
Ports & interfaces
Ethernet LAN (RJ-45) ports *
2
USB 2.0 ports quantity
4
Expansion slots
1 x PCI Express X8 2 x 64-bit 66MHz PCI-X 2 x 32-bit 33MHz 5V PCI
PS/2 ports quantity
2
Ports & interfaces
VGA (D-Sub) ports quantity
1
Serial ports quantity
1
Design
Chassis type *
Tower
Software
Compatible operating systems *
-Microsoft Windows Server 2003 Enterprise Edition -Microsoft Windows Server 2003 x64 Edition -Novell NetWare 6.5 -Red Hat Enterprise Linux 3.0 -Red Hat Enterprise Linux 3.0 (EM64T) -SCO Unixware 7.1.4 -SCO Openserver 5.0.7 -SUSE Linux Enterprise Server 9.0/EM64T
Power
Power supply *
610 W
Certificates
Safety
UL, Nemko GS, CB
Weight & dimensions
Width
212 mm
Depth
550 mm
Height
445 mm
Weight
26 kg
Other features
Diskette drive memory
1,44 MB
Dimensions (WxDxH)
212 x 550 x 445 mm
DVD read speed
16x