location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Altos G5350 server Tower AMD Opteron 2 GHz 1 GB DDR-SDRAM 610 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Altos
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
G5350
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Altos G5350
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TT.G53E0.013
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63752
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Altos G5350 server Tower AMD Opteron 2 GHz 1 GB DDR-SDRAM 610 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD Opteron 2 GHz
  • - 1 GB DDR-SDRAM
  • - DVD-ROM
  • - Tower 610 W
More>>>
Short summary description Acer Altos G5350 server Tower AMD Opteron 2 GHz 1 GB DDR-SDRAM 610 W:
This short summary of the Acer Altos G5350 server Tower AMD Opteron 2 GHz 1 GB DDR-SDRAM 610 W data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Altos G5350, 2 GHz, 1 GB, DDR-SDRAM, DVD-ROM, 610 W, Tower

Long summary description Acer Altos G5350 server Tower AMD Opteron 2 GHz 1 GB DDR-SDRAM 610 W:
This is an auto-generated long summary of Acer Altos G5350 server Tower AMD Opteron 2 GHz 1 GB DDR-SDRAM 610 W based on the first three specs of the first five spec groups.

Acer Altos G5350. Processor family: AMD Opteron, Processor frequency: 2 GHz. Internal memory: 1 GB, Internal memory type: DDR-SDRAM. Optical drive type: DVD-ROM. Power supply: 610 W. Chassis type: Tower

Processor
Processor family *
AMD Opteron
Processor frequency *
2 GHz
Maximum number of SMP processors
2
Memory
Internal memory *
1 GB
Internal memory type *
DDR-SDRAM
Maximum internal memory *
16 GB
Storage
Optical drive type *
DVD-ROM
Network
Networking features
Ethernet/Fast Ethernet/Gigabit Ethernet
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
USB 2.0 ports quantity
4
PS/2 ports quantity
2
VGA (D-Sub) ports quantity
1
Parallel ports quantity
1
Serial ports quantity
1
Design
Chassis type *
Tower
Software
Compatible operating systems *
Microsoft Windows 2003, Microsoft Windows 2003 x64, RedHat Linux Enterprise Server 4.0, Novell Netware 6.5, SUSE Linux Enterprise Server 9.0
Power
Power supply *
610 W
Certificates
Safety
UL/cUL, Nemko GS, CB
Weight & dimensions
Width
212 mm
Depth
550 mm
Height
445 mm
Weight
26 kg
Other features
Dimensions (WxDxH)
212 x 550 x 445 mm
DVD read speed
16x